Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 1A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N CH, 100V, 1A, SOT-223 | Farnell |
Mosfet Transistor, N Channel, 500 Ma, 100 V, 700 Mohm, 10 V, 3 V |Stmicroelectronics STN1NF10 | Newark Electronics |
Where can I find additional details, specifications and documents for a STN1NF10?
Additional datasheets, footprints and schematics for STN1NF10 are listed on our Part Details page. You can also find images and similar parts to STN1NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN1NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN1NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN1NF10 fall under?
The STN1NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN1NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN1NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STN1NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN1NF10 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STN1NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN1NF10 often in real-time on the comparison pages.
What if I can't find stock of STN1NF10?
You can fill out our help required form which you can use to request a quote for STN1NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.