Status: | Active |
---|---|
Series: | STMPS2161 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
18,000
in stock
|
Buy Now | |
element14
from US$0.58
|
10,764
in stock
|
Buy Now | |
Farnell
from US$0.51
|
10,764
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,899
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
90 mΩ high-side MOSFET switch |
500/1000 mA continuous current |
Thermal and short-circuit protection with overcurrent logic output |
Operating range from 2.7 to 5.5 V |
CMOS and TTL compatible enable input |
Undervoltage lockout (UVLO) |
12 μA maximum standby supply current |
Ambient temperature range, -40 to 85 °C |
ESD protection: 8 kV HBM |
Reverse current protection |
Fault blanking |
UL recognized components (UL file number: E354278) |
Product Specifications |
---|
DS5410 Enhanced single channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics STMPS2161STR | Newark Electronics |
Power Switch Hi Side 0A 5-Pin SOT-23 T/R | Avnet America |
POWER SWITCH, 1CH, 1000MA, SOT23-5 | element14 |
ST Power Distribution Switch, High Side, 5.5V, 1A, 5ms, SOT-23 | Distrelec |
1-Ch Power Switch 1A Active Low SOT23-5 | RS |
STMPS2161 Series 5.5 V 1 A 200 mOhm Surface Mount High Side - SOT-23A-5 | Future Electronics |
Where can I find additional details, specifications and documents for a STMPS2161STR?
Additional datasheets, footprints and schematics for STMPS2161STR are listed on our Part Details page. You can also find images and similar parts to STMPS2161STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2161STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2161STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2161STR fall under?
The STMPS2161STR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2161STR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2161STR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2161STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2161STR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for STMPS2161STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2161STR often in real-time on the comparison pages.
What if I can't find stock of STMPS2161STR?
You can fill out our help required form which you can use to request a quote for STMPS2161STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.