Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SPI |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
STMPE811 Series 3.3 V Touchscreen Controller with 8-bit GPIO Expander - QFN-16 | Future Electronics |
I/O EXPANDER, 8BIT, 400KHZ, QFN-16 | element14 |
Gpio Expander, 8Bit, 400Khz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a STMPE811QTR?
Additional datasheets, footprints and schematics for STMPE811QTR are listed on our Part Details page. You can also find images and similar parts to STMPE811QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPE811QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPE811QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPE811QTR fall under?
The STMPE811QTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STMPE811QTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPE811QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPE811QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STMPE811QTR have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STMPE811QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPE811QTR often in real-time on the comparison pages.
What if I can't find stock of STMPE811QTR?
You can fill out our help required form which you can use to request a quote for STMPE811QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.