Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
I/O EXPANDER, 16BIT, 400KHZ, QFN-24 | Farnell |
Port Expander 24-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STMPE1600QTR?
Additional datasheets, footprints and schematics for STMPE1600QTR are listed on our Part Details page. You can also find images and similar parts to STMPE1600QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPE1600QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPE1600QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPE1600QTR fall under?
The STMPE1600QTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STMPE1600QTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPE1600QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPE1600QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STMPE1600QTR have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STMPE1600QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPE1600QTR often in real-time on the comparison pages.
What if I can't find stock of STMPE1600QTR?
You can fill out our help required form which you can use to request a quote for STMPE1600QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.