STM8L151F2P6 STM8 8-bit MCUs by STMicroelectronics

Ultra-low-power 8-bit MCU with 4 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Status: Active
Series: STM8L151F2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The low-density STM8L151x2/3 ultra-low-power devices feature an enhanced STM8 CPU core providing increased processing power (up to 16 MIPS at 16 MHz) while maintaining the advantages of a CISC architecture with improved code density, a 24-bit linear addressing space and an optimized architecture for low power operations. The family includes an integrated debug module with a hardware interface (SWIM) which allows non-intrusive in-application debugging and ultrafast Flash programming. All low-density STM8L151x2/3 microcontrollers feature embedded data EEPROM and low-power low-voltage single-supply program Flash memory. The devices incorporate an extensive range of enhanced I/Os and peripherals, a 12-bit ADC, two comparators, a real-time clock, two 16-bit timers, one 8-bit timer, as well as standard communication interfaces such as an SPI, an I 2 C interface, and one USART. The modular design of the peripheral set allows the same peripherals to be found in different ST microcontroller families including 32-bit families. This makes any transition to a different family very easy, and simplified even more by the use of a common set of development tools.

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating conditions Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR) Temperature range: -40 to 85 or 125 °C
Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR)
Temperature range: -40 to 85 or 125 °C
Low power features 5 low-power modes: Wait, Low power run, Low-power wait, Active-halt with RTC, Halt Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 5 μs
5 low-power modes: Wait, Low power run, Low-power wait, Active-halt with RTC, Halt
Ultra-low leakage per I/0: 50 nA
Fast wakeup from Halt: 5 μs
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources
Harvard architecture and 3-stage pipeline
Max freq: 16 MHz, 16 CISC MIPS peak
Up to 40 external interrupt sources
Reset and supply management Low-power, ultra safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD)
Low-power, ultra safe BOR reset with 5 selectable thresholds
Ultra-low power POR/PDR
Programmable voltage detector (PVD)
Clock management 32 kHz and 1-16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system
32 kHz and 1-16 MHz crystal oscillators
Internal 16 MHz factory-trimmed RC
Internal 38 kHz low consumption RC
Clock security system
Low power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5 ppm accuracy LSE security system Auto-wakeup from Halt w/ periodic interrupt
BCD calendar with alarm interrupt
Digital calibration with +/- 0.5 ppm accuracy
LSE security system
Auto-wakeup from Halt w/ periodic interrupt
Memories Up to 8 Kbyte of Flash program memory plus 256 byte of data EEPROM with ECC Flexible write/read protection modes 1 Kbyte of RAM
Up to 8 Kbyte of Flash program memory plus 256 byte of data EEPROM with ECC
Flexible write/read protection modes
1 Kbyte of RAM
DMA 4 channels supporting ADC, SPI, I2C, USART, timers 1 channel for memory-to-memory
4 channels supporting ADC, SPI, I2C, USART, timers
1 channel for memory-to-memory
12-bit ADC up to 1 Msps/28 channels Temp. sensor and internal ref. voltage
Temp. sensor and internal ref. voltage
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wakeup capability
1 with fixed threshold and 1 rail to rail
Wakeup capability
Timers Two 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder (TIM2, TIM3) One 8-bit timer with 7-bit prescaler (TIM4) 1 Window and 1 independent watchdog Beeper timer with 1, 2 or 4 kHz frequencies
Two 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder (TIM2, TIM3)
One 8-bit timer with 7-bit prescaler (TIM4)
1 Window and 1 independent watchdog
Beeper timer with 1, 2 or 4 kHz frequencies
Communication interfaces One synchronous serial interface (SPI) Fast I2C 400 kHz One USART
One synchronous serial interface (SPI)
Fast I2C 400 kHz
One USART
Up to 41 I/Os, all mappable on interrupt vectors
Up to 20 capacitive sensing channels supporting touchkey, proximity touch, linear touch, and rotary touch sensors
Development support Fast on-chip programming and non-intrusive debugging with SWIM Bootloader using USART
Fast on-chip programming and non-intrusive debugging with SWIM
Bootloader using USART
96-bit unique ID

Resources


Application Notes
AN3137 Analog-to-digital converter on STM8L and STM8AL devices: description and precision improvement techniques
AN2860 EMC guidelines for STM8 microcontrollers
AN1181 Electrostatic discharge sensitivity measurement
AN3029 Getting started with STM8L and STM8AL
AN3139 Migration and compatibility guidelines for STM8L microcontroller applications
AN3147 Power management in STM8L and STM8AL
AN3281 STM8 8-bit MCUs I²C optimized examples
AN3101 STM8L05xxx/15xxx, STM8L162xx and STM8AL31xx/3Lxx internal RC oscillator calibration
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN3117 Using the STM8L05xxx/15xxx, STM8L162xx, STM8AL31xx/3Lxx DMA controller
AN3133 Using the STM8L05xxx/STM8L101xx/STM8L15xxx/STM8L162xx/STM8AL31xx/STM8AL3Lxx real-time clock







Application Notes for related Tools & Software
AN5183 Adjustable LED blinking speed using STM8 Nucleo-64 boards and STM8 Nucleo-32 boards
AN3225 Audio software codec for STM8L15xxx and STM8AL31xx/STM8AL3Lxx
AN3143 Audio software codec for the STM8S
AN2737 Basic in-application programming example using the STM8 I²C and SPI peripherals
AN5181 Building a thermometer using the STM8 Nucleo-64 boards
AN3252 Building a wave generator using STM8L-DISCOVERY
AN5176 Displaying variable voltage on a bar of LEDs using STM8 Nucleo-64 boards
AN5180 Generating PWM signals using STM8 Nucleo-64 boards
AN3181 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM8 application
AN5182 Image viewer based on the Adafruit® TFT shield with STM8 Nucleo-64 boards
AN3269 Introduction to STM8L15x power saving modes using the STM8L-DISCOVERY IDD measurement feature
AN2719 Precision improvement techniques for the A/D converter of the STM8 microcontroller
AN5179 RS232 communications with a terminal using the STM8 Nucleo-64 boards
AN2927 Resistor-Capacitor (RC) acquisition principle for STM8 touch sensing applications
AN2659 STM8 in-application programming (IAP) using a customized user-bootloader
AN3397 Temperature sensor example using the STM8L-DISCOVERY board
AN5178 Using the GPIOs and interrupt controller to drive LEDs on STM8 Nucleo-64 boards




Alternative Descriptions

MCU 8-bit STM8L STM8 CISC 4KB Flash 2.5V/3.3V 20-Pin TSSOP Tray | Avnet America
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8L151F2P6?

Additional datasheets, footprints and schematics for STM8L151F2P6 are listed on our Part Details page. You can also find images and similar parts to STM8L151F2P6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8L151F2P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L151F2P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8L151F2P6 fall under?

The STM8L151F2P6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L151/152.

Can I view similar or alternative parts?

You can view similar parts to STM8L151F2P6 when available in the STM8L151/152 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L151F2P6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM8L151F2P6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8L151F2P6 have stock available?

Authorised distributors including Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM8L151F2P6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8L151F2P6 often in real-time on the comparison pages.

What if I can't find stock of STM8L151F2P6?

You can fill out our help required form which you can use to request a quote for STM8L151F2P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay