Status: | Active |
---|---|
Series: | STM8L101F3 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Future Electronics
from US$0.68
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
5,874
in stock
|
Buy Now | |
element14
from US$0.79
|
5,874
in stock
|
Buy Now | |
Farnell
from US$0.74
|
5,874
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Main microcontroller features Supply voltage range 1.65 V to 3.6 V Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz) STM8 Core with up to 16 CISC MIPS throughput Temp. range: -40 to 85 °C and 125 °C |
Supply voltage range 1.65 V to 3.6 V |
Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz) |
STM8 Core with up to 16 CISC MIPS throughput |
Temp. range: -40 to 85 °C and 125 °C |
Memories Up to 8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM Error correction code (ECC) Flexible write and read protection modes In-application and in-circuit programming Data EEPROM capability 1.5 Kbytes of static RAM |
Up to 8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM |
Error correction code (ECC) |
Flexible write and read protection modes |
In-application and in-circuit programming |
Data EEPROM capability |
1.5 Kbytes of static RAM |
Clock management Internal 16 MHz RC with fast wakeup time (typ. 4 µs) Internal low consumption 38 kHz RC driving both the IWDG and the AWU |
Internal 16 MHz RC with fast wakeup time (typ. 4 µs) |
Internal low consumption 38 kHz RC driving both the IWDG and the AWU |
Reset and supply management Ultra-low power POR/PDR Three low-power modes: Wait, Active-halt, Halt |
Ultra-low power POR/PDR |
Three low-power modes: Wait, Active-halt, Halt |
Interrupt management Nested interrupt controller with software priority control Up to 29 external interrupt sources |
Nested interrupt controller with software priority control |
Up to 29 external interrupt sources |
I/Os Up to 30 I/Os, all mappable on external interrupt vectors I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output |
Up to 30 I/Os, all mappable on external interrupt vectors |
I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output |
Peripherals Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 2 channels (used as IC, OC, PWM) One 8-bit timer (TIM4) with 7-bit prescaler Infrared remote control (IR) Independent watchdog Auto-wakeup unit Beeper timer with 1, 2 or 4 kHz frequencies SPI synchronous serial interface Fast I2C Multimaster/slave 400 kHz USART with fractional baud rate generator 2 comparators with 4 inputs each |
Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 2 channels (used as IC, OC, PWM) |
One 8-bit timer (TIM4) with 7-bit prescaler |
Infrared remote control (IR) |
Independent watchdog |
Auto-wakeup unit |
Beeper timer with 1, 2 or 4 kHz frequencies |
SPI synchronous serial interface |
Fast I2C Multimaster/slave 400 kHz |
USART with fractional baud rate generator |
2 comparators with 4 inputs each |
Development support Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging In-circuit emulation (ICE) |
Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging |
In-circuit emulation (ICE) |
96-bit unique ID |
Product Specifications |
---|
DS6015 8-bit ultra-low power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C |
Reference Manuals |
---|
RM0013 STM8L001xx and STM8L101xx microcontroller families |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0121 STM8L001J3, STM8L101xx device limitations |
Device Option Lists |
---|
STM8L101 option list (2- to 8-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85 | Future Electronics |
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, UFQFPN-20 | element14 |
8-Bit MCU 8K Flash 16MHz EEPROM UFQFPN20 | RS |
MCU 8-bit STM8L STM8 CISC 8KB ROM 1.8V/2.5V 20-Pin UFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STM8L101F3U6TR?
Additional datasheets, footprints and schematics for STM8L101F3U6TR are listed on our Part Details page. You can also find images and similar parts to STM8L101F3U6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L101F3U6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L101F3U6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L101F3U6TR fall under?
The STM8L101F3U6TR is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L101.
Can I view similar or alternative parts?
You can view similar parts to STM8L101F3U6TR when available in the STM8L101 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L101F3U6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L101F3U6TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L101F3U6TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STM8L101F3U6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L101F3U6TR often in real-time on the comparison pages.
What if I can't find stock of STM8L101F3U6TR?
You can fill out our help required form which you can use to request a quote for STM8L101F3U6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.