Status: | Active |
---|---|
Series: | STM8L101F2 |
RoHS: | Compliant |
Main microcontroller features Supply voltage range 1.65 V to 3.6 V Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz) STM8 Core with up to 16 CISC MIPS throughput Temp. range: -40 to 85 °C and 125 °C |
Supply voltage range 1.65 V to 3.6 V |
Low power consumption (Halt: 0.3 µA, Active-halt: 0.8 µA, Dynamic Run: 150 µA/MHz) |
STM8 Core with up to 16 CISC MIPS throughput |
Temp. range: -40 to 85 °C and 125 °C |
Memories Up to 8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM Error correction code (ECC) Flexible write and read protection modes In-application and in-circuit programming Data EEPROM capability 1.5 Kbytes of static RAM |
Up to 8 Kbytes of Flash program including up to 2 Kbytes of data EEPROM |
Error correction code (ECC) |
Flexible write and read protection modes |
In-application and in-circuit programming |
Data EEPROM capability |
1.5 Kbytes of static RAM |
Clock management Internal 16 MHz RC with fast wakeup time (typ. 4 µs) Internal low consumption 38 kHz RC driving both the IWDG and the AWU |
Internal 16 MHz RC with fast wakeup time (typ. 4 µs) |
Internal low consumption 38 kHz RC driving both the IWDG and the AWU |
Reset and supply management Ultra-low power POR/PDR Three low-power modes: Wait, Active-halt, Halt |
Ultra-low power POR/PDR |
Three low-power modes: Wait, Active-halt, Halt |
Interrupt management Nested interrupt controller with software priority control Up to 29 external interrupt sources |
Nested interrupt controller with software priority control |
Up to 29 external interrupt sources |
I/Os Up to 30 I/Os, all mappable on external interrupt vectors I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output |
Up to 30 I/Os, all mappable on external interrupt vectors |
I/Os with programmable input pull-ups, high sink/source capability and one LED driver infrared output |
Peripherals Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 2 channels (used as IC, OC, PWM) One 8-bit timer (TIM4) with 7-bit prescaler Infrared remote control (IR) Independent watchdog Auto-wakeup unit Beeper timer with 1, 2 or 4 kHz frequencies SPI synchronous serial interface Fast I2C Multimaster/slave 400 kHz USART with fractional baud rate generator 2 comparators with 4 inputs each |
Two 16-bit general purpose timers (TIM2 and TIM3) with up and down counter and 2 channels (used as IC, OC, PWM) |
One 8-bit timer (TIM4) with 7-bit prescaler |
Infrared remote control (IR) |
Independent watchdog |
Auto-wakeup unit |
Beeper timer with 1, 2 or 4 kHz frequencies |
SPI synchronous serial interface |
Fast I2C Multimaster/slave 400 kHz |
USART with fractional baud rate generator |
2 comparators with 4 inputs each |
Development support Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging In-circuit emulation (ICE) |
Hardware single wire interface module (SWIM) for fast on-chip programming and non intrusive debugging |
In-circuit emulation (ICE) |
96-bit unique ID |
Product Specifications |
---|
DS6015 8-bit ultra-low power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C |
Reference Manuals |
---|
RM0013 STM8L001xx and STM8L101xx microcontroller families |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0121 STM8L001J3, STM8L101xx device limitations |
Device Option Lists |
---|
STM8L101 option list (2- to 8-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
MCU 8-bit STM8L STM8 CISC 4KB ROM 1.8V/2.5V 20-Pin UFQFPN T/R | Avnet America |
MCU, 8BIT, STM8, 16MHZ, QFP-20 | Farnell |
Stm8L |Stmicroelectronics STM8L101F2U6ATR | Newark Electronics |
Where can I find additional details, specifications and documents for a STM8L101F2U6ATR?
Additional datasheets, footprints and schematics for STM8L101F2U6ATR are listed on our Part Details page. You can also find images and similar parts to STM8L101F2U6ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L101F2U6ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L101F2U6ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L101F2U6ATR fall under?
The STM8L101F2U6ATR is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L101.
Can I view similar or alternative parts?
You can view similar parts to STM8L101F2U6ATR when available in the STM8L101 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L101F2U6ATR you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L101F2U6ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L101F2U6ATR have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM8L101F2U6ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L101F2U6ATR often in real-time on the comparison pages.
What if I can't find stock of STM8L101F2U6ATR?
You can fill out our help required form which you can use to request a quote for STM8L101F2U6ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.