Status: | Active |
---|---|
Series: | STM8L052C6 |
RoHS: | Compliant |
Prices starting from US$1.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.76 |
No stock
|
Buy Now | |
Future Electronics | US$1.05 |
22,500
|
Buy Now | |
Chip One Stop | US$1.03 |
4,100
|
Buy Now | |
Avnet Silica | - |
500
|
Buy Now | |
Newark Electronics | US$1.14 |
-
|
Buy Now | |
Avnet America | US$1.04 |
-
|
Buy Now | |
element14 | US$1.07 |
-
|
Buy Now | |
Farnell | US$1.04 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Operating conditions Operating power supply: 1.8 V to 3.6 V Temperature range: -40 °C to 85 °C |
Operating power supply: 1.8 V to 3.6 V |
Temperature range: -40 °C to 85 °C |
Low-power features Five low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with full RTC (1.3 μA), Halt (350 nA) Consumption: 195 μA/MHz + 440 μA Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 4.7 μs |
Five low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with full RTC (1.3 μA), Halt (350 nA) |
Consumption: 195 μA/MHz + 440 μA |
Ultra-low leakage per I/0: 50 nA |
Fast wakeup from Halt: 4.7 μs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq. 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq. 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low-power, ultra-safe BOR reset with five selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultra-safe BOR reset with five selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1 to 16 MHz crystal oscillator Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
32 kHz and 1 to 16 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low-power RTC BCD calendar with alarm interrupt Auto-wakeup from Halt w/ periodic interrupt |
BCD calendar with alarm interrupt |
Auto-wakeup from Halt w/ periodic interrupt |
LCD: up to 4x28 segments w/ step-up converter |
Memories 32 KB Flash program memory and 256 bytes data EEPROM with ECC, RWW Flexible write and read protection modes 2 Kbytes of RAM |
32 KB Flash program memory and 256 bytes data EEPROM with ECC, RWW |
Flexible write and read protection modes |
2 Kbytes of RAM |
DMA Four channels supporting ADC, SPI, I2C, USART, timers One channel for memory-to-memory |
Four channels supporting ADC, SPI, I2C, USART, timers |
One channel for memory-to-memory |
12-bit ADC up to 1 Msps/25 channels Internal reference voltage |
Internal reference voltage |
Timers Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with three channels, supporting motor control One 8-bit timer with 7-bit prescaler Two watchdogs: one Window, one Independent Beeper timer with 1-, 2- or 4-kHz frequencies |
Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with three channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
Two watchdogs: one Window, one Independent |
Beeper timer with 1-, 2- or 4-kHz frequencies |
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART (ISO 7816 interface and IrDA) |
Synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
USART (ISO 7816 interface and IrDA) |
Up to 41 I/Os, all mappable on interrupt vectors |
Development support Fast on-chip programming and non- intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non- intrusive debugging with SWIM |
Bootloader using USART |
Product Specifications |
---|
DS9109 Value Line, 8-bit ultra-low-power MCU, 32-KB Flash, 256-byte data EEPROM, RTC, LCD, timers, USART, I2C, SPI, ADC |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES019 STM8AL31xx, STM8AL3Lxx, STM8L052C6, STM8L151xx4/6 and STM8L152xx4/6 device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
New 8-pin STM8L MCUs - Saves power and cost |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
STM8L Series 32 kB Flash 2 kB RAM 16 MHz 8-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU 8-bit STM8L STM8 CISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet Silica |
8-Bit MCU 32KB Flash RTC LCD I2C LQFP48 | RS |
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-48 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a STM8L052C6T6?
Additional datasheets, footprints and schematics for STM8L052C6T6 are listed on our Part Details page. You can also find images and similar parts to STM8L052C6T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L052C6T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L052C6T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L052C6T6 fall under?
The STM8L052C6T6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM8L052C6T6 when available in the STM8L Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L052C6T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L052C6T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L052C6T6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for STM8L052C6T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L052C6T6 often in real-time on the comparison pages.
What if I can't find stock of STM8L052C6T6?
You can fill out our help required form which you can use to request a quote for STM8L052C6T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.