STM8L051F3P6TR STM8 8-bit MCUs by STMicroelectronics

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Status: Active
Series: STM8L051F3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

STM8L051F3 is member of the STM8L ultra-low-power 8-bit family. STM8L051F3 features an enhanced STM8 CPU core providing increased processing power (up to 16 MIPS at 16 MHz) while maintaining the advantages of a CISC architecture with improved code density, a 24-bit linear addressing space and an optimized architecture for low-power operations. The STM8L051F3 MCU includes an integrated debug module with a hardware interface (SWIM) which allows non-intrusive In-Application debugging and ultra-fast Flash programming. It features an embedded data EEPROM and low-power, low-voltage, single-supply program Flash memory. The device incorporates an extensive range of enhanced I/Os and peripherals, a 12-bit ADC, a real-time clock, two 16-bit timers, one 8-bit timer, as well as standard communication interfaces such as an SPI, an I2C interface, and one USART. The modular design of the peripheral set allows this device to have the same peripherals that can be found in different ST microcontroller families including 32-bit families. This makes any transition to a different family very easy, supported also by the use of a common set of development tools. STM8L051F3 as all the value line STM8L ultra-low-power products are based on the same architecture with the same memory mapping and a coherent pinout.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
41,895
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
41,895
in stock
Buy Now
Logo for element14
element14
from US$0.68
41,895
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.01
4,345
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.68
2,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.61
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
90,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
17,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now

Features

Operating conditions Operating power supply: 1.8 V to 3.6 V Temperature range: −40 °C to 85 °C
Operating power supply: 1.8 V to 3.6 V Temperature range: −40 °C to 85 °C
Low-power features 5 low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with RTC (1.3 μA), Halt (350 nA) Ultra-low leakage per I/O: 50 nA Fast wakeup from Halt: 5 μs
5 low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with RTC (1.3 μA), Halt (350 nA)
Ultra-low leakage per I/O: 50 nA
Fast wakeup from Halt: 5 μs
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources
Harvard architecture and 3-stage pipeline
Max freq: 16 MHz, 16 CISC MIPS peak
Up to 40 external interrupt sources
Reset and supply management Low power, ultra-safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD)
Low power, ultra-safe BOR reset with 5 selectable thresholds
Ultra-low power POR/PDR
Programmable voltage detector (PVD)
Clock management 32 kHz and 1 to 16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system
32 kHz and 1 to 16 MHz crystal oscillators
Internal 16 MHz factory-trimmed RC
Internal 38 kHz low consumption RC
Clock security system
Low-power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5 ppm accuracy LSE security system Auto-wakeup from Halt w/ periodic interrupt
BCD calendar with alarm interrupt
Digital calibration with +/- 0.5 ppm accuracy
LSE security system
Auto-wakeup from Halt w/ periodic interrupt
Memories 8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC Flexible write and read protection modes 1 Kbyte of RAM
8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC
Flexible write and read protection modes
1 Kbyte of RAM
DMA 4 channels supporting ADC, SPI, I2C, USART, timers 1 channel for memory-to-memory
4 channels supporting ADC, SPI, I2C, USART, timers
1 channel for memory-to-memory
12-bit ADC up to 1 Msps/10 channels Internal reference voltage
Internal reference voltage
Timers Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder One 8-bit timer with 7-bit prescaler 2 watchdogs: 1 Window, 1 Independent Beeper timer with 1, 2 or 4 kHz frequencies
Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder
One 8-bit timer with 7-bit prescaler
2 watchdogs: 1 Window, 1 Independent
Beeper timer with 1, 2 or 4 kHz frequencies
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART
Synchronous serial interface (SPI)
Fast I2C 400 kHz SMBus and PMBus
USART
Up to 18 I/Os, all mappable on interrupt vectors
Development support Fast on-chip programming and non-intrusive debugging with SWIM Bootloader using USART
Fast on-chip programming and non-intrusive debugging with SWIM
Bootloader using USART

Alternative Descriptions

Mcu, 8Bit, Stm8, 16Mhz, Tssop-20 | Newark Electronics
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | element14
IC: STM8 microcontroller | Transfer Multisort Elektronik
ST Microcontroller 8bit 8KB TSSOP-20 | Distrelec
MCU 8-bit STM8L STM8 CISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP T/R | Avnet Silica
STM8L Series 8 KB Flash 1 KB RAM 16 MHz 8-Bit Microcontroller - TSSOP-20 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8L051F3P6TR?

Additional datasheets, footprints and schematics for STM8L051F3P6TR are listed on our Part Details page. You can also find images and similar parts to STM8L051F3P6TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8L051F3P6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L051F3P6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8L051F3P6TR fall under?

The STM8L051F3P6TR is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.

Can I view similar or alternative parts?

You can view similar parts to STM8L051F3P6TR when available in the STM8L Value Line range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L051F3P6TR you can contact the distributor directly for product support, shipping queries etc.

Is the STM8L051F3P6TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8L051F3P6TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for STM8L051F3P6TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8L051F3P6TR often in real-time on the comparison pages.

What if I can't find stock of STM8L051F3P6TR?

You can fill out our help required form which you can use to request a quote for STM8L051F3P6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay