Status: | Unknown |
---|---|
Series: | STM8 Family STM8AL Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM8 Family STM8AL Series Microcontrollers |
---|---|
CPU Speed | 16MHz |
Program Memory Size | 64KB |
RAM Memory Size | 4KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 68I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
MCU Family | STM8 |
MCU Series | STM8AL |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM8 |
Mcu, 8Bit, Stm8, 16Mhz, Lqfp80 | Newark Electronics |
4-Bit/8-Bit MCU | Avnet America |
MCU, 8BIT, STM8, 16MHZ, LQFP80 | element14 |
Where can I find additional details, specifications and documents for a STM8AL3LE8ATAY?
Additional datasheets, footprints and schematics for STM8AL3LE8ATAY are listed on our Part Details page. You can also find images and similar parts to STM8AL3LE8ATAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AL3LE8ATAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AL3LE8ATAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AL3LE8ATAY fall under?
The STM8AL3LE8ATAY is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM8AL3LE8ATAY when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AL3LE8ATAY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AL3LE8ATAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8AL3LE8ATAY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8AL3LE8ATAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AL3LE8ATAY often in real-time on the comparison pages.
What if I can't find stock of STM8AL3LE8ATAY?
You can fill out our help required form which you can use to request a quote for STM8AL3LE8ATAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.