STM8AL3L68TCY STM8 8-bit MCUs by STMicroelectronics

Automotive 8-bit ultra-low-power MCU with 32 Kbytes Flash, LIN, RTC, LCD, data EEPROM, timers, USARTs, I2C, SPIs, ADC, DAC, COMPs

Status: NRND
Series: STM8AL3L68
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The medium-density STM8AL313x/4x/6x and STM8AL3L4x/6x devices are members of the STM8AL automotive ultra-low-power 8-bit family. The medium-density STM8AL3xxx family operates from 1.8 V to 3.6 V (down to 1.65 V at power down) and is available in the -40 to +85°C and -40 to +125°C temperature ranges. The medium-density STM8AL3xxx ultra-low-power family features the enhanced STM8 CPU core providing increased processing power (up to 16 MIPS at 16 MHz) while maintaining the advantages of a CISC architecture with improved code density, a 24-bit linear addressing space and an optimized architecture for low power operations. The family includes an integrated debug module with a hardware interface (SWIM) which allows non-intrusive In-Application debugging and ultrafast Flash programming. All medium-density STM8AL3xxx microcontrollers feature embedded data EEPROM and low power low-voltage single-supply program Flash memory. They incorporate an extensive range of enhanced I/Os and peripherals. The modular design of the peripheral set allows the same peripherals to be found in different ST microcontroller families including 32-bit families. This makes any transition to a different family very easy, and simplified even more by the use of a common set of development tools. Two different packages are proposed which include 32 and 48 pins. Depending on the device chosen, different sets of peripherals are included. All STM8AL3xxx ultra-low-power products are based on the same architecture with the same memory mapping and a coherent pinout.

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.01
-
Buy Now
Logo for element14
element14
from US$2.56
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q100 qualified
Operating conditions Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) Temperature range: - 40 °C to 85 or 125 °C
Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down)
Temperature range: - 40 °C to 85 or 125 °C
Low power features Five low-power modes: Wait, low-power run (5.1 μA), low-power wait (3 μA), active-halt with full RTC (1.3 μA), halt with PDR (400 nA) Run from Flash: 195 μA/MHz + 440 μA Run from RAM: 90 μA/MHz + 400 μA Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 4.7 μs
Five low-power modes: Wait, low-power run (5.1 μA), low-power wait (3 μA), active-halt with full RTC (1.3 μA), halt with PDR (400 nA)
Run from Flash: 195 μA/MHz + 440 μA
Run from RAM: 90 μA/MHz + 400 μA
Ultra-low leakage per I/0: 50 nA
Fast wakeup from Halt: 4.7 μs
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq. 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources
Harvard architecture and 3-stage pipeline
Max freq. 16 MHz, 16 CISC MIPS peak
Up to 40 external interrupt sources
Reset and supply management Low power, ultra safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD)
Low power, ultra safe BOR reset with 5 selectable thresholds
Ultra-low power POR/PDR
Programmable voltage detector (PVD)
Clock management 1 to 16 MHz crystal oscillator 32 kHz crystal oscillator Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system
1 to 16 MHz crystal oscillator
32 kHz crystal oscillator
Internal 16 MHz factory-trimmed RC
Internal 38 kHz low consumption RC
Clock security system
Low power RTC BCD calendar with alarm interrupt Auto-wakeup from Halt (0.95 ppm resolution) w/ periodic interrupt
BCD calendar with alarm interrupt
Auto-wakeup from Halt (0.95 ppm resolution) w/ periodic interrupt
LCD: up to 4x28 segments w/ step-up converter
Memories Program memory: up to 32 Kbyte Flash program; data retention 20 years at 55 °C Data memory: up to 1 Kbyte true data EEPROM; endurance 300 kcycle RAM: up to 2 Kbyte
Program memory: up to 32 Kbyte Flash program; data retention 20 years at 55 °C
Data memory: up to 1 Kbyte true data EEPROM; endurance 300 kcycle
RAM: up to 2 Kbyte
DMA Four channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers One channel for memory-to-memory
Four channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers
One channel for memory-to-memory
12-bit DAC with output buffer
12-bit ADC up to 1 Mbps/25 channels Temp sensor and internal reference voltage
Temp sensor and internal reference voltage
Two ultra-low-power comparators One with fixed threshold and one rail to rail Wakeup capability
One with fixed threshold and one rail to rail
Wakeup capability
Timers Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with three channels, supporting motor control One 8-bit timer with 7-bit prescaler Two watchdogs: one window, one independent Beeper timer with 1-, 2- or 4 kHz frequencies
Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder
One 16-bit advanced control timer with three channels, supporting motor control
One 8-bit timer with 7-bit prescaler
Two watchdogs: one window, one independent
Beeper timer with 1-, 2- or 4 kHz frequencies
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART (ISO 7816 interface, IrDA, LIN 1.3, LIN 2.0)
Synchronous serial interface (SPI)
Fast I2C 400 kHz SMBus and PMBus
USART (ISO 7816 interface, IrDA, LIN 1.3, LIN 2.0)
Up to 41 I/Os, all mappable on interrupt vectors
Development support Fast on-chip programming and non intrusive debugging with SWIM Bootloader using USART
Fast on-chip programming and non intrusive debugging with SWIM
Bootloader using USART
96-bit unique ID

Resources


Application Notes
AN3137 Analog-to-digital converter on STM8L and STM8AL devices: description and precision improvement techniques
AN2860 EMC guidelines for STM8 microcontrollers
AN1181 Electrostatic discharge sensitivity measurement
AN3029 Getting started with STM8L and STM8AL
AN3114 How to use the STM8AL3Lxx, STM8L152xx and STM8L162xx LCD controllers
AN2867 Oscillator design guide for STM8AF/AL/S, STM32 MCUs and MPUs
AN3147 Power management in STM8L and STM8AL
AN3281 STM8 8-bit MCUs I²C optimized examples
AN3101 STM8L05xxx/15xxx, STM8L162xx and STM8AL31xx/3Lxx internal RC oscillator calibration
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN3117 Using the STM8L05xxx/15xxx, STM8L162xx, STM8AL31xx/3Lxx DMA controller
AN3133 Using the STM8L05xxx/STM8L101xx/STM8L15xxx/STM8L162xx/STM8AL31xx/STM8AL3Lxx real-time clock





Application Notes for related Tools & Software
AN3137 Analog-to-digital converter on STM8L and STM8AL devices: description and precision improvement techniques
AN3225 Audio software codec for STM8L15xxx and STM8AL31xx/STM8AL3Lxx
AN3143 Audio software codec for the STM8S
AN2737 Basic in-application programming example using the STM8 I²C and SPI peripherals
AN3055 Getting started with STM8A LIN package (STSW-STM8A-LIN)
AN3181 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM8 application
AN4102 Introducing the low-power concept in automotive applications using the STM8AL board of the STM8A-DISCOVERY
AN4101 LIN communication with STM8A-DISCOVERY
AN2719 Precision improvement techniques for the A/D converter of the STM8 microcontroller
AN2927 Resistor-Capacitor (RC) acquisition principle for STM8 touch sensing applications
AN2659 STM8 in-application programming (IAP) using a customized user-bootloader





Alternative Descriptions

MCU 8-Bit STM8AL STM8 CISC 32KB Flash 1.8V/2.5V/3.3V 48-Pin LQFP Tray | Avnet America
MCU, 8BIT, STM8, 16MHZ, LQFP-48 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8AL3L68TCY?

Additional datasheets, footprints and schematics for STM8AL3L68TCY are listed on our Part Details page. You can also find images and similar parts to STM8AL3L68TCY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8AL3L68TCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AL3L68TCY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8AL3L68TCY fall under?

The STM8AL3L68TCY is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AL Series > STM8AL3L.

Can I view similar or alternative parts?

You can view similar parts to STM8AL3L68TCY when available in the STM8AL3L range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AL3L68TCY you can contact the distributor directly for product support, shipping queries etc.

Is the STM8AL3L68TCY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8AL3L68TCY have stock available?

Authorised distributors including Avnet America, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM8AL3L68TCY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8AL3L68TCY often in real-time on the comparison pages.

What if I can't find stock of STM8AL3L68TCY?

You can fill out our help required form which you can use to request a quote for STM8AL3L68TCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay