STM8AL31E8ATAX STM8 8-bit MCUs by STMicroelectronics

Automotive 8-bit ultra-low-power MCU with 64 Kbytes Flash, LIN, RTC, data EEPROM, timers, USARTs, I2C, SPIs, ADC, DAC, COMPs, AES

Status: NRND
Series: STM8AL31E8A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-density STM8AL3xE8x ultra-low-power devices feature an enhanced STM8 CPU core providing increased processing power (up to 16 MIPS at 16 MHz) while maintaining the advantages of a CISC architecture with improved code density, a 24-bit linear addressing space and an optimized architecture for low-power operations. The family includes an integrated debug module with a hardware interface (SWIM) which allows non-intrusive in-application debugging and ultrafast Flash programming. All high-density STM8AL3xE8x microcontrollers feature embedded data EEPROM and low-power low-voltage single-supply program Flash memory. The devices incorporate an extensive range of enhanced I/Os and peripherals, a 12-bit ADC, two DACs, two comparators, a real-time clock, AES, 8x40 or 4x44-segment LCD, four 16-bit timers, one 8-bit timer, as well as standard communication interfaces such as two SPIs, an I 2 C interface, and three USARTs. One 8x40 or 4x44-segment LCD is available on the STM8AL3LE8x devices. The modular design of the peripheral set allows the same peripherals to be found in different ST microcontroller families including 32-bit families. This makes any transition to a different family very easy, and simplified even more by the use of a common set of development tools.

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Farnell
Farnell
from US$3.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.89
-
Buy Now
Logo for element14
element14
from US$3.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q100 grade 1 qualified
Operating conditions Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) Temp. range: -40 to 85 or 125 °C
Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down)
Temp. range: -40 to 85 or 125 °C
Low-power features 5 low-power modes: Wait, Low-power run (5.9 μA), Low-power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA) Consumption: 200 μA/MHz+330 μA Fast wake up from Halt mode (4.7 μs) Ultra-low leakage per I/0: 50 nA
5 low-power modes: Wait, Low-power run (5.9 μA), Low-power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA)
Consumption: 200 μA/MHz+330 μA
Fast wake up from Halt mode (4.7 μs)
Ultra-low leakage per I/0: 50 nA
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources
Harvard architecture and 3-stage pipeline
Max freq: 16 MHz, 16 CISC MIPS peak
Up to 40 external interrupt sources
Reset and supply management Low power, ultra safe BOR reset with 5 programmable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD)
Low power, ultra safe BOR reset with 5 programmable thresholds
Ultra-low-power POR/PDR
Programmable voltage detector (PVD)
Clock management 32 kHz and 1-16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC Clock security system
32 kHz and 1-16 MHz crystal oscillators
Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC
Clock security system
Low-power RTC BCD calendar with alarm interrupt, Digital calibration with +/- 0.5ppm accuracy Advanced anti-tamper detection
BCD calendar with alarm interrupt,
Digital calibration with +/- 0.5ppm accuracy
Advanced anti-tamper detection
DMA 4 ch. for ADC, encryption hardware accelerator (AES), DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory
4 ch. for ADC, encryption hardware accelerator (AES), DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory
LCD: 8x40 or 4x44 w/ step-up converter
12-bit ADC up to 1 Msps / 28 channels, Temp. sensor and internal ref. voltage
Temp. sensor and internal ref. voltage
Memories Up to 64 Kbytes of Flash with up to 2 Kbytes of data EEPROM with ECC and RWW Flexible write/read protection modes Up to 4 Kbytes of RAM
Up to 64 Kbytes of Flash with up to 2 Kbytes of data EEPROM with ECC and RWW
Flexible write/read protection modes
Up to 4 Kbytes of RAM
2x12-bit DAC (dual mode) with output buffer
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wakeup capability
1 with fixed threshold and 1 rail to rail
Wakeup capability
Timers Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with 3 channels, supporting motor control One 8-bit timer with 7-bit prescaler One window and one independent watchdog Beeper timer with 1, 2 or 4 kHz frequencies
Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder
One 16-bit advanced control timer with 3 channels, supporting motor control
One 8-bit timer with 7-bit prescaler
One window and one independent watchdog
Beeper timer with 1, 2 or 4 kHz frequencies
Communication interfaces Two synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus Three USARTs (IrDA, LIN 1.3, LIN2.0)
Two synchronous serial interface (SPI)
Fast I2C 400 kHz SMBus and PMBus
Three USARTs (IrDA, LIN 1.3, LIN2.0)
Up to 67 I/Os, all mappable on interrupt vectors
Fast on-chip programming and non-intrusive debugging with SWIM, Bootloader using USART
96-bit unique ID

Resources







Application Notes for related Tools & Software
AN3137 Analog-to-digital converter on STM8L and STM8AL devices: description and precision improvement techniques
AN3225 Audio software codec for STM8L15xxx and STM8AL31xx/STM8AL3Lxx
AN3143 Audio software codec for the STM8S
AN2737 Basic in-application programming example using the STM8 I²C and SPI peripherals
AN3055 Getting started with STM8A LIN package (STSW-STM8A-LIN)
AN3181 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM8 application
AN4102 Introducing the low-power concept in automotive applications using the STM8AL board of the STM8A-DISCOVERY
AN4101 LIN communication with STM8A-DISCOVERY
AN2719 Precision improvement techniques for the A/D converter of the STM8 microcontroller
AN2927 Resistor-Capacitor (RC) acquisition principle for STM8 touch sensing applications
AN2659 STM8 in-application programming (IAP) using a customized user-bootloader





Alternative Descriptions

Mcu, 8Bit, Stm8, 16Mhz, Lqfp80 | Newark Electronics
4-Bit/8-Bit MCU | Avnet America
MCU, 8BIT, STM8, 16MHZ, LQFP80 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8AL31E8ATAX?

Additional datasheets, footprints and schematics for STM8AL31E8ATAX are listed on our Part Details page. You can also find images and similar parts to STM8AL31E8ATAX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8AL31E8ATAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AL31E8ATAX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8AL31E8ATAX fall under?

The STM8AL31E8ATAX is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AL Series > STM8AL31.

Can I view similar or alternative parts?

You can view similar parts to STM8AL31E8ATAX when available in the STM8AL31 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AL31E8ATAX you can contact the distributor directly for product support, shipping queries etc.

Is the STM8AL31E8ATAX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8AL31E8ATAX have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8AL31E8ATAX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8AL31E8ATAX often in real-time on the comparison pages.

What if I can't find stock of STM8AL31E8ATAX?

You can fill out our help required form which you can use to request a quote for STM8AL31E8ATAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay