Status: | NRND |
---|---|
Series: | STM8AL3188 |
RoHS: | Compliant |
AEC-Q100 grade 1 qualified |
Operating conditions Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) Temp. range: -40 to 85 or 125 °C |
Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) |
Temp. range: -40 to 85 or 125 °C |
Low-power features 5 low-power modes: Wait, Low-power run (5.9 µA), Low-power wait (3 µA), Active-halt with full RTC (1.4 µA), Halt (400 nA) Consumption: 200 µA/MHz+330 µA Fast wake up from Halt mode (4.7 µs) Ultra-low leakage per I/0: 50 nA |
5 low-power modes: Wait, Low-power run (5.9 µA), Low-power wait (3 µA), Active-halt with full RTC (1.4 µA), Halt (400 nA) |
Consumption: 200 µA/MHz+330 µA |
Fast wake up from Halt mode (4.7 µs) |
Ultra-low leakage per I/0: 50 nA |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq: 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low power, ultra safe BOR reset with 5 programmable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra safe BOR reset with 5 programmable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1-16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC Clock security system |
32 kHz and 1-16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC |
Clock security system |
Low-power RTC BCD calendar with alarm interrupt, Digital calibration with +/- 0.5ppm accuracy Advanced anti-tamper detection |
BCD calendar with alarm interrupt, |
Digital calibration with +/- 0.5ppm accuracy |
Advanced anti-tamper detection |
DMA 4 ch. for ADC, DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory |
4 ch. for ADC, DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory |
LCD: 8x40 or 4x44 w/ step-up converter |
12-bit ADC up to 1 Msps / 28 channels, Temp. sensor and internal ref. voltage |
Temp. sensor and internal ref. voltage |
Memories Up to 64 Kbytes of Flash with up to 2 Kbytes of data EEPROM with ECC and RWW Flexible write/read protection modes Up to 4 Kbytes of RAM |
Up to 64 Kbytes of Flash with up to 2 Kbytes of data EEPROM with ECC and RWW |
Flexible write/read protection modes |
Up to 4 Kbytes of RAM |
2x12-bit DAC (dual mode) with output buffer |
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wakeup capability |
1 with fixed threshold and 1 rail to rail |
Wakeup capability |
Timers Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with 3 channels, supporting motor control One 8-bit timer with 7-bit prescaler One window and one independent watchdog Beeper timer with 1, 2 or 4 kHz frequencies |
Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with 3 channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
One window and one independent watchdog |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Two synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus Three USARTs (IrDA, LIN 1.3, LIN2.0) |
Two synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
Three USARTs (IrDA, LIN 1.3, LIN2.0) |
Up to 67 I/Os, all mappable on interrupt vectors |
Fast on-chip programming and non-intrusive debugging with SWIM, Bootloader using USART |
96-bit unique ID |
Product Specifications |
---|
DS10717 Automotive 8-bit ultra-low-power MCU, 64-Kbyte Flash, RTC, LCD, data EEPROM, timers, USARTs, I2C, SPIs, ADC, DAC, COMPs |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0131 STM8AL318x, STM8AL3L8x, STM8AL3xE8x, STM8L052R8, STM8L15xx6/8 and STM8L162x8 device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
LIN 2.1 slave conformance test certificate from IHR Gmbh for STM8AL microcontrollers |
Stm8Al-Auto |Stmicroelectronics STM8AL3188TCY | Newark Electronics |
MCU 8-Bit STM8AL STM8 CISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet America |
MCU, 8BIT, STM8, 16MHZ, LQFP48 | Farnell |
Where can I find additional details, specifications and documents for a STM8AL3188TCY?
Additional datasheets, footprints and schematics for STM8AL3188TCY are listed on our Part Details page. You can also find images and similar parts to STM8AL3188TCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AL3188TCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AL3188TCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AL3188TCY fall under?
The STM8AL3188TCY is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AL Series > STM8AL31.
Can I view similar or alternative parts?
You can view similar parts to STM8AL3188TCY when available in the STM8AL31 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AL3188TCY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AL3188TCY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8AL3188TCY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM8AL3188TCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AL3188TCY often in real-time on the comparison pages.
What if I can't find stock of STM8AL3188TCY?
You can fill out our help required form which you can use to request a quote for STM8AL3188TCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.