Status: | NRND |
---|---|
Series: | STM8AF6223 |
RoHS: | Compliant |
AEC-Q100 qualified |
Core Max fCPU: 16 MHz Advanced STM8A core with Harvard architecture and 3-stage pipeline Extended instruction set |
Max fCPU: 16 MHz |
Advanced STM8A core with Harvard architecture and 3-stage pipeline |
Extended instruction set |
Memories Program memory: 4 to 8 Kbyte Flash program; data retention 20 years at 55 °C after 1 kcycle Data memory: 640 byte true data EEPROM; endurance 300 kcycle RAM: 1 Kbyte |
Program memory: 4 to 8 Kbyte Flash program; data retention 20 years at 55 °C after 1 kcycle |
Data memory: 640 byte true data EEPROM; endurance 300 kcycle |
RAM: 1 Kbyte |
Clock management Low-power crystal resonator oscillator with external clock input Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators Clock security system with clock monitor |
Low-power crystal resonator oscillator with external clock input |
Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators |
Clock security system with clock monitor |
Reset and supply management Wait/auto-wakeup/Halt low-power modes with user definable clock gating Low-consumption power-on and power-down reset |
Wait/auto-wakeup/Halt low-power modes with user definable clock gating |
Low-consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 interrupts Up to 28 external interrupts on 7 vectors |
Nested interrupt controller with 32 interrupts |
Up to 28 external interrupts on 7 vectors |
Timers Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 16-bit general purpose timer with 3 CAPCOM channels each (IC, OC, PWM) 8-bit AR basic timer with 8-bit prescaler Auto-wakeup timer Window and independent watchdog timers |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
16-bit general purpose timer with 3 CAPCOM channels each (IC, OC, PWM) |
8-bit AR basic timer with 8-bit prescaler |
Auto-wakeup timer |
Window and independent watchdog timers |
I/Os Up to 28 I/Os on a 32-pin package including 21 high sink outputs Highly robust I/O design, immune against current injection |
Up to 28 I/Os on a 32-pin package including 21 high sink outputs |
Highly robust I/O design, immune against current injection |
Communication interfaces LINUART LIN 2.2 compliant, master/slave modes with automatic resynchronization SPI interface up to 8 Mbit/s or fMASTER/2 I2C interface up to 400 Kbit/s |
LINUART LIN 2.2 compliant, master/slave modes with automatic resynchronization |
SPI interface up to 8 Mbit/s or fMASTER/2 |
I2C interface up to 400 Kbit/s |
Analog to digital converter (ADC) 10-bit, ± 1 LSB ADC with up to 7 muxed channels + 1 internal channel, scan mode and analog watchdog Internal reference voltage measurement |
10-bit, ± 1 LSB ADC with up to 7 muxed channels + 1 internal channel, scan mode and analog watchdog |
Internal reference voltage measurement |
Operating temperature up to 150 °C |
Product Specifications |
---|
DS9884 Automotive 8-bit MCU, with up to 8-Kbyte Flash memory, data EEPROM, 10-bit ADC, timers, LIN, SPI, I²C, 3 to 5.5 V |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0220 Device limitations for STM8AF62xx automotive MCUs featuring up to 8 Kbytes of Flash program memory |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM8A-SafeASIL - Functional Safety Package for STM8A 8-bit Automotive MCUs |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
Mcu, 8Bit, Stm8A, 16Mhz, Tssop-20 | Newark Electronics |
MCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Tube | Avnet America |
MCU, 8BIT, STM8A, 16MHZ, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a STM8AF6223PAU?
Additional datasheets, footprints and schematics for STM8AF6223PAU are listed on our Part Details page. You can also find images and similar parts to STM8AF6223PAU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AF6223PAU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AF6223PAU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AF6223PAU fall under?
The STM8AF6223PAU is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AF Series > STM8AF62.
Can I view similar or alternative parts?
You can view similar parts to STM8AF6223PAU when available in the STM8AF62 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AF6223PAU you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AF6223PAU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8AF6223PAU have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8AF6223PAU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AF6223PAU often in real-time on the comparison pages.
What if I can't find stock of STM8AF6223PAU?
You can fill out our help required form which you can use to request a quote for STM8AF6223PAU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.