Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8AF51xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8A |
Silicon Core Number | STM8AF51AA |
Kit Contents | Eval Board STM8AF51AA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
ST MICROELECTRONICS STM8A/128-EVAL | Rapid Electronics |
Evaluation Board With 64 Mbyte Or 128 Mbyte Microsd Card | Avnet America |
Where can I find additional details, specifications and documents for a STM8A/128-EVAL?
Additional datasheets, footprints and schematics for STM8A/128-EVAL are listed on our Part Details page. You can also find images and similar parts to STM8A/128-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8A/128-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8A/128-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8A/128-EVAL fall under?
The STM8A/128-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to STM8A/128-EVAL when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8A/128-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM8A/128-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8A/128-EVAL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Avnet Silica have stock available or on a lead time for STM8A/128-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8A/128-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM8A/128-EVAL?
You can fill out our help required form which you can use to request a quote for STM8A/128-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.