Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 811 |
IC Generic Number | 811 |
Logic Function Number | 811 |
Microprocessor Support IC Features | Active Low Push-Pull |
Microprocessor Support IC Type | Low Power Reset Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 7µA |
Supply Voltage Range | 1.2V to 5.5V |
Voltage Vcc | 3.3V |
Voltage Vcc Max | 7V |
Voltage Vcc Min | -0.3V |
STM8011 Series 3.08 V 140 ms Surface Mount Reset Circuit - SOT143-4 | Future Electronics |
No. Of Monitored Voltages:1Monitors | Newark Electronics |
Processor Supervisor 3.08V 3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R | Avnet America |
Microprocessor Reset Circuit STM811TW16F | RS |
MPU LOW RESET 3.08V, SOT-143-4, 811 | element14 |
Where can I find additional details, specifications and documents for a STM811TW16F?
Additional datasheets, footprints and schematics for STM811TW16F are listed on our Part Details page. You can also find images and similar parts to STM811TW16F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM811TW16F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM811TW16F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM811TW16F fall under?
The STM811TW16F is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to STM811TW16F when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM811TW16F you can contact the distributor directly for product support, shipping queries etc.
Is the STM811TW16F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM811TW16F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for STM811TW16F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM811TW16F often in real-time on the comparison pages.
What if I can't find stock of STM811TW16F?
You can fill out our help required form which you can use to request a quote for STM811TW16F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.