Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8S2xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Features | Audio Play and Record IrDA Transceiver LIN Communication |
Kit Features | Audio Play and Record 64 128MB MicroSD card 64Kbit I2C EEPROM 2 Channel of RS-232 Communication |
Supported Devices | STM8S103F3 STM8S207MB STM8S207R8 and more |
Type | Evaluation Board |
STM8/128-EVAL, Proc & Micro Dev Kit | RS |
STM8/128-Demonstration Firmware Evaluation Board | Future Electronics |
S, CAN, I2C, SPI, EVALUATION BOARD | Farnell |
S, Can, I2C, Spi, Irda I/F, Evaluation Board | Newark Electronics |
Evaluation Board For STM8S2XX Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a STM8/128-EVAL?
Additional datasheets, footprints and schematics for STM8/128-EVAL are listed on our Part Details page. You can also find images and similar parts to STM8/128-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8/128-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8/128-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8/128-EVAL fall under?
The STM8/128-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM8/128-EVAL when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8/128-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM8/128-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8/128-EVAL have stock available?
Authorised distributors including RS, Future Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STM8/128-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8/128-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM8/128-EVAL?
You can fill out our help required form which you can use to request a quote for STM8/128-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.