Status: | Active |
---|---|
Series: | STM706 |
RoHS: | Compliant |
Prices starting from US$0.81
5 V operating voltage |
Precision VCCmonitor STM705/707/813L 4.50 V ≤ VRST≤ 4.75 V STM706/708 4.25 ≤ VRST≤ 4.50 V |
STM705/707/813L |
4.50 V ≤ VRST≤ 4.75 V |
STM706/708 |
4.25 ≤ VRST≤ 4.50 V |
RST andRST outputs |
200 ms (typ) trec |
Watchdog timer - 1.6 s (typ) |
Manual reset input (MR ) |
Power-fail comparator (PFI/PFO ) |
Low supply current - 40 μA (typ) |
GuaranteedRST (RST) assertion down to VCC= 1.0 V |
Operating temperature: –40 °C to 85 °C (industrial grade) or –40 °C to 125 °C (automotive grade for the STM706 only) |
RoHS compliance Lead-free components are compliant with the RoHS directive |
Lead-free components are compliant with the RoHS directive |
Product Specifications |
---|
DS3899 5 V supervisor |
Application Notes |
---|
AN1957 Microprocessor supervisor functions |
AN1336 Power-fail comparator for NVRAM supervisory devices |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
MP SUPERVISOR, 5.5V, SOIC-8 | element14 |
Processor Supervisor 4.38V 1V to 5.5V 8-Pin SO N T/R | Avnet Silica |
Mp Supervisor, 5.5V, Soic-8 | Newark Electronics |
STM706 Series 4.38 V 140 ms Surface Mount Supervisor - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a STM706M6F?
Additional datasheets, footprints and schematics for STM706M6F are listed on our Part Details page. You can also find images and similar parts to STM706M6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM706M6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM706M6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM706M6F fall under?
The STM706M6F is listed under Reset and Supervisor ICs > Microprocessor Supervisors.
Can I view similar or alternative parts?
You can view similar parts to STM706M6F when available in the Microprocessor Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM706M6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM706M6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM706M6F have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STM706M6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM706M6F often in real-time on the comparison pages.
What if I can't find stock of STM706M6F?
You can fill out our help required form which you can use to request a quote for STM706M6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.