Status: | Active |
---|---|
Series: | STM6823 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Precision VCC monitoring of 5, 3.3, 3, or 2.5 V power supplies |
RST outputs (active low, push-pull or open drain) |
RST outputs (active high, push-pull) |
Reset pulse width of 1.4 ms, 200 ms and 240 ms (typ.) |
Watchdog timeout period of 1.6 s (typ.) |
Manual reset input (MR ) |
Low supply current - 3 μA (typ.) |
GuaranteedRST (RST) assertion down to VCC= 1.0 V |
Operating temperature: –40 to +85 °C (industrial grade) |
RoHS complianceLead-free components are compliant with the RoHS directive |
Product Specifications |
---|
DS4189 5-pin supervisor with watchdog timer and push-button reset |
Application Notes |
---|
AN1957 Microprocessor supervisor functions |
AN1336 Power-fail comparator for NVRAM supervisory devices |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM6823 Series 3.08 V Watchdog Timer & Push-Button Reset Supervisor - SOT-23-5 | Future Electronics |
Processor Supervisor 3.08V 2.5V/3V/3.3V/5V 5-Pin SOT-23 T/R | EBV Elektronik |
Voltage supervisor, STM6823TWY6F | RS |
Supervisor Wd + Reset 3.08V, Smd | Newark Electronics |
SUPERVISOR WD + RESET 3.08V, SMD | Farnell |
Where can I find additional details, specifications and documents for a STM6823TWY6F?
Additional datasheets, footprints and schematics for STM6823TWY6F are listed on our Part Details page. You can also find images and similar parts to STM6823TWY6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6823TWY6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6823TWY6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6823TWY6F fall under?
The STM6823TWY6F is listed under Reset and Supervisor ICs > Microprocessor Supervisors.
Can I view similar or alternative parts?
You can view similar parts to STM6823TWY6F when available in the Microprocessor Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6823TWY6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6823TWY6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6823TWY6F have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for STM6823TWY6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6823TWY6F often in real-time on the comparison pages.
What if I can't find stock of STM6823TWY6F?
You can fill out our help required form which you can use to request a quote for STM6823TWY6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.