STM6710LWB6F Resets and Voltage Detectors by STMicroelectronics

Low-voltage, high-accuracy, triple/quad voltage microprocessor supervisory circuit in SOT package

Status: Active
Series: STM6710
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM6710 is a precision voltage monitoring supervisor with the capability to monitor triple/quad voltages and combine competitive reset threshold accuracy with low power consumption. Factory-trimmed reset threshold options for monitoring 5.0 V, 3.3 V, 2.5 V and 1.8 V supplies with –5 % and –10 % tolerances are available. If a monitored supply voltage input falls below the minimum voltage threshold, a single active low output is asserted, triggering a system reset. This device can be configured to support an external manual reset input using minimal external components. Monitoring up to four different voltages in a small 6-lead SOT23 package, the STM6710 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems. Low V CC detection circuitry protects the user's system from low voltage conditions, resetting the system when V CC or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize. STM6710 includes internally fixed monitoring voltages for 5.0 V, 3.3 V, 3.0 V, 2.5 V and 1.8 V supplies with –5 % and –10 % tolerances. This device functions as a triple monitoring voltage supervisor (STM6700) when V2IN is used as V CC . The output is open drain with a weak internal pull-up to the monitored V2IN supply (or V CC in the case of STM6710Q) of typically 10 μA. Once all voltages rise above the selected threshold level, the STM6710 reset signal remains low for the reset timeout period of 200 ms (typical). The STM6700 acts as a voltage detector with a propagation delay of 5 μs after all monitored voltages exceed their thresholds. The STM6710 output remains valid as long as V1IN or V2IN exceeds 1 V. For the STM6700 and STM6710 the condition is to have V CC above 2 V.

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
2,641
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Accurate monitoring of up to four supply voltages
Precision factory set reset threshold options for 1.8 V, 2.5 V, 3.0 V, 3.3 V and 5.0 V
Adjustable input threshold voltage = 0.62 V with 1.5 % accuracy
Low power consumption (< 35 μA)
Reset timeout period 200 ms (typ.) - STM6710
5 μs propagation delay - STM6700
Open drainRESET output with a weak pull-up (10 μA)
RESET - active low - valid to V1IN = 1 V or V2IN = 1 V
Immune to power supply transients
Small 6-pin SOT23 package
RoHS compliant

Alternative Descriptions

Processor Supervisor Adj/3.3V/1.8V/Adj 6-Pin SOT-23 T/R | EBV Elektronik
STM6710 Series 1.67V/3.08V Adj. Triple/Quad Voltage Microprocessor - SOT-23-6 | Future Electronics
SUPERVISOR, MPU, TRI/QUAD, SOT23-6 | Farnell
Logic_Interfaces_Supervisors |Stmicroelectronics STM6710LWB6F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM6710LWB6F?

Additional datasheets, footprints and schematics for STM6710LWB6F are listed on our Part Details page. You can also find images and similar parts to STM6710LWB6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM6710LWB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6710LWB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM6710LWB6F fall under?

The STM6710LWB6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.

Can I view similar or alternative parts?

You can view similar parts to STM6710LWB6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM6710LWB6F you can contact the distributor directly for product support, shipping queries etc.

Is the STM6710LWB6F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM6710LWB6F have stock available?

Authorised distributors including Chip One Stop, EBV Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STM6710LWB6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM6710LWB6F often in real-time on the comparison pages.

What if I can't find stock of STM6710LWB6F?

You can fill out our help required form which you can use to request a quote for STM6710LWB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay