Status: | Active |
---|---|
Series: | STM6522 |
RoHS: | Compliant |
Dual Smart Resetâ„¢ push-button inputs with capacitor-adjustable extended reset setup delay (tSRC) |
No power-on reset |
Dual RST output, active-low, open-drain |
Fixed Smart Resetâ„¢ input logic voltage levels |
Broad operating voltage range 1.65 V to 5.5 V, inactive reset output levels valid down to 1.0 V |
Low supply current (1.5 μA) |
Operating temperature: industrial grade –40 °C to +85 °C |
TDFN8 package: 2 mm x 2 mm x 0.75 mm |
RoHS compliant |
Product Specifications |
---|
DS6695 Dual push-button Smart Resetâ„¢ with capacitor-adjustable setup delay |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
STM6522AAAADG6F,Supervisor,smart rest | RS |
IC, SUPERVISOR, MPU, 8DFN | Farnell Contract |
STM6522 Series 5.5 V Dual Push-Button Smart Reset w/Capacitor-Adjustable Setup | Future Electronics |
Processor Supervisor 8-Pin TDFN T/R | Avnet America |
Logic_Interfaces_Supervisors |Stmicroelectronics STM6522AAAADG6F | Newark Electronics |
Where can I find additional details, specifications and documents for a STM6522AAAADG6F?
Additional datasheets, footprints and schematics for STM6522AAAADG6F are listed on our Part Details page. You can also find images and similar parts to STM6522AAAADG6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6522AAAADG6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6522AAAADG6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6522AAAADG6F fall under?
The STM6522AAAADG6F is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to STM6522AAAADG6F when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6522AAAADG6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6522AAAADG6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6522AAAADG6F have stock available?
Authorised distributors including RS, Farnell Contract, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for STM6522AAAADG6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6522AAAADG6F often in real-time on the comparison pages.
What if I can't find stock of STM6522AAAADG6F?
You can fill out our help required form which you can use to request a quote for STM6522AAAADG6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.