Status: | Active |
---|---|
Series: | STM6510 |
RoHS: | Compliant |
Prices starting from US$0.62
Operating temperature: industrial grade –40 °C to +85 °C |
Low supply current (1.4 μA) |
RoHS compliant |
Dual Smart Resetâ„¢ push-button inputs with capacitor-adjustable extended reset setup delay (tSRC) |
Power-on resetRST active-low, open-drain |
Capacitor-adjustable reset pulse duration (tREC) |
Operating voltage 1.0 V (active-low output valid) to 5.5 V |
TDFN8 package: 2 mm x 2 mm x 0.75 mm |
Factory-programmable thresholds to monitor VCC in the range of 1.575 to 4.625 V typ. |
Product Specifications |
---|
DS6604 Dual push-button Smart Resetâ„¢ with capacitor-adjustable delays |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Dual Push-Button Smart Reset 8-Pin TDFN T/R | Avnet Silica |
Dual Pushbutton Reset, 5V, Tdfn-8 | Newark Electronics |
MLPD/DFN 2X2X0.75 8L PITCH 0.5 | Future Electronics |
DUAL PUSHBUTTON RESET, 5V, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a STM6510SCACDG6F?
Additional datasheets, footprints and schematics for STM6510SCACDG6F are listed on our Part Details page. You can also find images and similar parts to STM6510SCACDG6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6510SCACDG6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6510SCACDG6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6510SCACDG6F fall under?
The STM6510SCACDG6F is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to STM6510SCACDG6F when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6510SCACDG6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6510SCACDG6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6510SCACDG6F have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STM6510SCACDG6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6510SCACDG6F often in real-time on the comparison pages.
What if I can't find stock of STM6510SCACDG6F?
You can fill out our help required form which you can use to request a quote for STM6510SCACDG6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.