Status: | Active |
---|---|
Series: | STM6503 |
RoHS: | Compliant |
Prices starting from US$0.67
Dual Smart Reset push-button inputs with extended reset setup delay |
Adjustable Smart Reset setup delay (tSRC): by external capacitor or three-state logic (product options): tSRC= 2, 6, 10 s (min.) |
Power-on reset |
SingleRST output, active-low, open-drain |
Factory-programmable thresholds to monitor VCCin the range of 1.575 to 4.625 V typ. |
Operating voltage 1.0 V (active-low output valid) to 5.5 V |
Low supply current |
Operating temperature:industrial grade –40 °C to +85 °C |
TDFN8 package: 2 mm x 2 mm x 0.75 mm |
RoHS compliant |
Product Specifications |
---|
DS6435 Dual push-button Smart Resetâ„¢ with user-adjustable setup delays |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
User Manuals |
---|
UM0911 STM6503 Smart Resetâ„¢ demonstration board |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
PUSH-BUTTON, SMART RESET, 5.5V, TDFN-8 | element14 |
Push-Button, Smart Reset, 5.5V, Tdfn-8 | Newark Electronics |
STM6503 Series 1.575 V 140 ms SMT Dual Push-Button Smart Reset - TDFN-8 | Future Electronics |
Dual Push-Button Smart Reset 8-Pin TDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STM6503VEAADG6F?
Additional datasheets, footprints and schematics for STM6503VEAADG6F are listed on our Part Details page. You can also find images and similar parts to STM6503VEAADG6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6503VEAADG6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6503VEAADG6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6503VEAADG6F fall under?
The STM6503VEAADG6F is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to STM6503VEAADG6F when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6503VEAADG6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6503VEAADG6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6503VEAADG6F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STM6503VEAADG6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6503VEAADG6F often in real-time on the comparison pages.
What if I can't find stock of STM6503VEAADG6F?
You can fill out our help required form which you can use to request a quote for STM6503VEAADG6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.