Status: | Active |
---|---|
Series: | STM6315 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.68
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,118
in stock
|
Buy Now | |
element14
from US$0.69
|
4,573
in stock
|
Buy Now | |
Farnell
from US$0.66
|
4,548
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
3,000
in stock
|
Buy Now | |
RS
from US$0.63
|
1,740
in stock
|
Buy Now | |
Kruse
-
|
39,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Available in SOT143-4 package. |
Operating temperature: -40 to +125ËšC |
Low supply current of 1.5μA (typ) |
Guaranteed RST assertion down to VCC= 1.0V |
±1.8% reset threshold accuracy (25˚C) |
Power supply transient immunity |
Open drain RST output can exceed VCC |
Product Specifications |
---|
DS4567 Open drain microprocessor reset |
Application Notes |
---|
AN1790 How to connect ST reset circuits to a microprocessor |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM6315 Series 2.93 V 210 ms SMT Open Drain Microprocessor Reset - SOT-143-4 | Future Electronics |
Processor Supervisor 2.93V 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R | Avnet America |
Mp Reset, Open Drain, 2.93V, Sot-143-3 | Newark Electronics |
MP RESET, OPEN DRAIN, 2.93V, SOT-143-3 | element14 |
ST Power management IC 2.93V SOT-143 | Distrelec |
Reset Circuit 2.93V | RS |
IC SUPV 2V93 STM6315 SOT-143-4 | Kruse |
Where can I find additional details, specifications and documents for a STM6315SDW13F?
Additional datasheets, footprints and schematics for STM6315SDW13F are listed on our Part Details page. You can also find images and similar parts to STM6315SDW13F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6315SDW13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6315SDW13F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6315SDW13F fall under?
The STM6315SDW13F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM6315SDW13F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6315SDW13F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6315SDW13F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6315SDW13F have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STM6315SDW13F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6315SDW13F often in real-time on the comparison pages.
What if I can't find stock of STM6315SDW13F?
You can fill out our help required form which you can use to request a quote for STM6315SDW13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.