Status: | Active |
---|---|
Series: | STM6315 |
RoHS: | Compliant |
Prices starting from US$0.40
Available in SOT143-4 package. |
Operating temperature: -40 to +125ËšC |
Low supply current of 1.5μA (typ) |
Guaranteed RST assertion down to VCC= 1.0V |
±1.8% reset threshold accuracy (25˚C) |
Power supply transient immunity |
Open drain RST output can exceed VCC |
Product Specifications |
---|
DS4567 Open drain microprocessor reset |
Application Notes |
---|
AN1790 How to connect ST reset circuits to a microprocessor |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM6315 Series 2.63 V 112 ms SMT Open Drain Microprocessor Reset - SOT-143-4 | Future Electronics |
Mpu Reset Open Drain, Smd, Sot1434 | Newark Electronics |
MPU RESET OPEN DRAIN, SMD, SOT1434 | Farnell |
Processor Supervisor 2.63V 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STM6315RDW13F?
Additional datasheets, footprints and schematics for STM6315RDW13F are listed on our Part Details page. You can also find images and similar parts to STM6315RDW13F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6315RDW13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6315RDW13F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6315RDW13F fall under?
The STM6315RDW13F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM6315RDW13F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6315RDW13F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6315RDW13F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6315RDW13F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STM6315RDW13F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6315RDW13F often in real-time on the comparison pages.
What if I can't find stock of STM6315RDW13F?
You can fill out our help required form which you can use to request a quote for STM6315RDW13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.