Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STM32W |
Application Sub Type | Point-to-Point Wireless Power Control |
Kit Contents | Receiver Board Remote Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32W Cortex-M3 SOC 2.4 GHz IEEE 802.15.4 transceiver and Lower MAC STM32F103 MCU |
DEMO KIT, RF CONTROL | Farnell |
Evaluation Kit, W Rf Control Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32W-RFCKIT?
Additional datasheets, footprints and schematics for STM32W-RFCKIT are listed on our Part Details page. You can also find images and similar parts to STM32W-RFCKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32W-RFCKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32W-RFCKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32W-RFCKIT fall under?
The STM32W-RFCKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STM32W-RFCKIT when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32W-RFCKIT you can contact the distributor directly for product support, shipping queries etc.
Is the STM32W-RFCKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32W-RFCKIT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STM32W-RFCKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32W-RFCKIT often in real-time on the comparison pages.
What if I can't find stock of STM32W-RFCKIT?
You can fill out our help required form which you can use to request a quote for STM32W-RFCKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.