Status: | Active |
---|---|
Series: | STM32L4R5AG |
RoHS: | Compliant |
Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/125 °C temperature range Batch acquisition mode (BAM) 305 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 33 nA Shutdown mode (5 wakeup pins) 125 nA Standby mode (5 wakeup pins) 420 nA Standby mode with RTC 2.8 μA Stop 2 with RTC 110 μA/MHz Run mode (LDO mode) 43 μA/MHz Run mode (@ 3.3 V SMPS mode) 5 µs wakeup from Stop mode Brownout reset (BOR) in all modes except shutdown Interconnect matrix |
1.71 V to 3.6 V power supply |
-40 °C to 85/125 °C temperature range |
Batch acquisition mode (BAM) |
305 nA in VBAT mode: supply for RTC and 32x32-bit backup registers |
33 nA Shutdown mode (5 wakeup pins) |
125 nA Standby mode (5 wakeup pins) |
420 nA Standby mode with RTC |
2.8 μA Stop 2 with RTC |
110 μA/MHz Run mode (LDO mode) |
43 μA/MHz Run mode (@ 3.3 V SMPS mode) |
5 µs wakeup from Stop mode |
Brownout reset (BOR) in all modes except shutdown |
Interconnect matrix |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, adaptive real-time accelerator (ART Accelerator) allowing 0-wait-state execution from Flash memory, frequency up to 120 MHz, MPU, 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Performance benckmark 1.25 DMIPS/MHz (Drystone 2.1) 409.20 Coremark® (3.41 Coremark/MHz @120 MHz) |
1.25 DMIPS/MHz (Drystone 2.1) |
409.20 Coremark® (3.41 Coremark/MHz @120 MHz) |
Energy benckmark 233 ULPMarkâ„¢CP score 56.5 ULPMarkâ„¢PP score |
233 ULPMarkâ„¢CP score |
56.5 ULPMarkâ„¢PP score |
Clock sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) Internal 48 MHz with clock recovery 3 PLLs for system clock, USB, audio, ADC |
4 to 48 MHz crystal oscillator |
32 kHz crystal oscillator for RTC (LSE) |
Internal 16 MHz factory-trimmed RC (±1%) |
Internal low-power 32 kHz RC (±5%) |
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) |
Internal 48 MHz with clock recovery |
3 PLLs for system clock, USB, audio, ADC |
RTC with HW calendar, alarms and calibration |
Up to 24 capacitive sensing channels: support touchkey, linear and rotary touch sensors |
Advanced graphics features Chrom-ART Accelerator (DMA2D) for enhanced graphic content creation Chrom-GRC (GFXMMU) allowing up to 20% of graphic resources optimization MIPI® DSI Host controller with two DSI lanes running at up to 500 Mbits/s each LCD-TFT controller |
Chrom-ART Accelerator (DMA2D) for enhanced graphic content creation |
Chrom-GRC (GFXMMU) allowing up to 20% of graphic resources optimization |
MIPI® DSI Host controller with two DSI lanes running at up to 500 Mbits/s each |
LCD-TFT controller |
16x timers: 2 x 16-bit advanced motor-control, 2 x 32-bit and 5 x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer |
Up to 136 fast I/Os, most 5 V-tolerant, up to 14 I/Os with independent supply down to 1.08 V |
Memories 2-Mbyte Flash, 2 banks read-while-write, proprietary code readout protection 640 Kbytes of SRAM including 64 Kbytes with hardware parity check External memory interface for static memories supporting SRAM, PSRAM, NOR, NAND and FRAM memories 2 x OctoSPI memory interface |
2-Mbyte Flash, 2 banks read-while-write, proprietary code readout protection |
640 Kbytes of SRAM including 64 Kbytes with hardware parity check |
External memory interface for static memories supporting SRAM, PSRAM, NOR, NAND and FRAM memories |
2 x OctoSPI memory interface |
4x digital filters for sigma delta modulator |
Rich analog peripherals (independent supply) 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC, low-power sample and hold 2x operational amplifiers with built-in PGA 2x ultra-low-power comparators |
12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps |
2x 12-bit DAC, low-power sample and hold |
2x operational amplifiers with built-in PGA |
2x ultra-low-power comparators |
20x communication interfaces USB OTG 2.0 full-speed, LPM and BCD 2x SAIs (serial audio interface) 4x I2C FM+(1 Mbit/s), SMBus/PMBus 6x USARTs (ISO 7816, LIN, IrDA, modem) 3x SPIs (5x SPIs with the dual OctoSPI) CAN (2.0B Active) and SDMMC |
USB OTG 2.0 full-speed, LPM and BCD |
2x SAIs (serial audio interface) |
4x I2C FM+(1 Mbit/s), SMBus/PMBus |
6x USARTs (ISO 7816, LIN, IrDA, modem) |
3x SPIs (5x SPIs with the dual OctoSPI) |
CAN (2.0B Active) and SDMMC |
14-channel DMA controller |
True random number generator |
CRC calculation unit, 96-bit unique ID |
8- to 14-bit camera interface up to 32 MHz (black and white) or 10 MHz (color) |
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocell (ETM) |
Product Specifications |
---|
DS12023 Ultra-low-power Arm® Cortex®-M4 32-bit MCU+FPU, 150DMIPS, up to 2MB Flash, 640KB SRAM, LCD-TFT & MIPI DSI, ext. SMPS |
Reference Manuals |
---|
RM0432 STM32L4+ Series advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0393 STM32L4Rxxx and STM32L4Sxxx device errata |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32L4+ Series - Ultra-low-power and more performance |
Product Certifications |
---|
PSA Certified - Security assurance certificate for STM32L4 MCUs |
MCU 32-Bit ARM Cortex-M4F RISC 1MB Flash 1.71V to 3.6V 169-Pin UFBGA Tray | Avnet Silica |
MCU, ARM CORTEX-M4, 120MHZ, UFBGA-169 | Farnell |
Where can I find additional details, specifications and documents for a STM32L4R5AGI6?
Additional datasheets, footprints and schematics for STM32L4R5AGI6 are listed on our Part Details page. You can also find images and similar parts to STM32L4R5AGI6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L4R5AGI6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L4R5AGI6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L4R5AGI6 fall under?
The STM32L4R5AGI6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4+ Series > STM32L4R5/S5.
Can I view similar or alternative parts?
You can view similar parts to STM32L4R5AGI6 when available in the STM32L4R5/S5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L4R5AGI6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L4R5AGI6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L4R5AGI6 have stock available?
Authorised distributors including Avnet Silica, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM32L4R5AGI6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L4R5AGI6 often in real-time on the comparison pages.
What if I can't find stock of STM32L4R5AGI6?
You can fill out our help required form which you can use to request a quote for STM32L4R5AGI6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.