Status: | Active |
---|---|
Series: | STM32L496AG |
RoHS: | Compliant |
Includes ST state-of-the-art patented technology Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/125 °C temperature range 320 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 25 nA Shutdown mode (5 wakeup pins) 108 nA Standby mode (5 wakeup pins) 426 nA Standby mode with RTC 2.57 µA Stop 2 mode, 2.86 µA Stop 2 with RTC 91 µA/MHz run mode (LDO mode) 37 μA/MHz run mode (at 3.3 V SMPS mode) Batch acquisition mode (BAM) 5 µs wakeup from Stop mode Brown out reset (BOR) in all modes except shutdown Interconnect matrix Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100 DMIPS and DSP instructions Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 Coremark® (3.42 Coremark/MHz at 80 MHz) Energy benchmark 279 ULPMark™ CP score 80.2 ULPMark™ PP score 16 timers: 2x 16-bit advanced motor-control, 2x 32-bit and 5x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer RTC with HW calendar, alarms and calibration Up to 136 fast I/Os, most 5 V-tolerant, up to 14 I/Os with independent supply down to 1.08 V Dedicated Chrom-ART Accelerator for enhanced graphic content creation (DMA2D) 8- to 14-bit camera interface up to 32 MHz (black & white) or 10 MHz (color) Memories Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection 320 KB of SRAM including 64 KB with hardware parity check External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories Dual-flash Quad SPI memory interface Clock sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25% accuracy) Internal 48 MHz with clock recovery 3 PLLs for system clock, USB, audio, ADC LCD 8× 40 or 4× 44 with step-up converter Up to 24 capacitive sensing channels: support touchkey, linear and rotary touch sensors 4x digital filters for sigma delta modulator Rich analog peripherals (independent supply) 3× 12-bit ADCs 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC output channels, low-power sample and hold 2x operational amplifiers with built-in PGA 2x ultra-low-power comparators 20x communication interfaces USB OTG 2.0 full-speed, LPM and BCD 2x SAIs (serial audio interface) 4x I2C FM+(1 Mbit/s), SMBus/PMBus 5x U(S)ARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART 3x SPIs (4x SPIs with the Quad SPI) 2x CANs (2.0B Active) and SDMMC SWPMI single wire protocol master I/F IRTIM (Infrared interface) 14-channel DMA controller True random number generator CRC calculation unit, 96-bit unique ID Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocell™ |
Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/125 °C temperature range 320 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 25 nA Shutdown mode (5 wakeup pins) 108 nA Standby mode (5 wakeup pins) 426 nA Standby mode with RTC 2.57 µA Stop 2 mode, 2.86 µA Stop 2 with RTC 91 µA/MHz run mode (LDO mode) 37 μA/MHz run mode (at 3.3 V SMPS mode) Batch acquisition mode (BAM) 5 µs wakeup from Stop mode Brown out reset (BOR) in all modes except shutdown Interconnect matrix |
1.71 V to 3.6 V power supply |
-40 °C to 85/125 °C temperature range |
320 nA in VBAT mode: supply for RTC and 32x32-bit backup registers |
25 nA Shutdown mode (5 wakeup pins) |
108 nA Standby mode (5 wakeup pins) |
426 nA Standby mode with RTC |
2.57 µA Stop 2 mode, 2.86 µA Stop 2 with RTC |
91 µA/MHz run mode (LDO mode) |
37 μA/MHz run mode (at 3.3 V SMPS mode) |
Batch acquisition mode (BAM) |
5 µs wakeup from Stop mode |
Brown out reset (BOR) in all modes except shutdown |
Interconnect matrix |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100 DMIPS and DSP instructions |
Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 Coremark® (3.42 Coremark/MHz at 80 MHz) |
1.25 DMIPS/MHz (Drystone 2.1) |
273.55 Coremark® (3.42 Coremark/MHz at 80 MHz) |
Energy benchmark 279 ULPMark™ CP score 80.2 ULPMark™ PP score |
279 ULPMark™ CP score |
80.2 ULPMark™ PP score |
16 timers: 2x 16-bit advanced motor-control, 2x 32-bit and 5x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer |
RTC with HW calendar, alarms and calibration |
Up to 136 fast I/Os, most 5 V-tolerant, up to 14 I/Os with independent supply down to 1.08 V |
Dedicated Chrom-ART Accelerator for enhanced graphic content creation (DMA2D) |
8- to 14-bit camera interface up to 32 MHz (black & white) or 10 MHz (color) |
Memories Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection 320 KB of SRAM including 64 KB with hardware parity check External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories Dual-flash Quad SPI memory interface |
Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection |
320 KB of SRAM including 64 KB with hardware parity check |
External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories |
Dual-flash Quad SPI memory interface |
Clock sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25% accuracy) Internal 48 MHz with clock recovery 3 PLLs for system clock, USB, audio, ADC |
4 to 48 MHz crystal oscillator |
32 kHz crystal oscillator for RTC (LSE) |
Internal 16 MHz factory-trimmed RC (±1%) |
Internal low-power 32 kHz RC (±5%) |
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25% accuracy) |
Internal 48 MHz with clock recovery |
3 PLLs for system clock, USB, audio, ADC |
LCD 8× 40 or 4× 44 with step-up converter |
Up to 24 capacitive sensing channels: support touchkey, linear and rotary touch sensors |
4x digital filters for sigma delta modulator |
Rich analog peripherals (independent supply) 3× 12-bit ADCs 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC output channels, low-power sample and hold 2x operational amplifiers with built-in PGA 2x ultra-low-power comparators |
3× 12-bit ADCs 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps |
2x 12-bit DAC output channels, low-power sample and hold |
2x operational amplifiers with built-in PGA |
2x ultra-low-power comparators |
20x communication interfaces USB OTG 2.0 full-speed, LPM and BCD 2x SAIs (serial audio interface) 4x I2C FM+(1 Mbit/s), SMBus/PMBus 5x U(S)ARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART 3x SPIs (4x SPIs with the Quad SPI) 2x CANs (2.0B Active) and SDMMC SWPMI single wire protocol master I/F IRTIM (Infrared interface) |
USB OTG 2.0 full-speed, LPM and BCD |
2x SAIs (serial audio interface) |
4x I2C FM+(1 Mbit/s), SMBus/PMBus |
5x U(S)ARTs (ISO 7816, LIN, IrDA, modem) |
1x LPUART |
3x SPIs (4x SPIs with the Quad SPI) |
2x CANs (2.0B Active) and SDMMC |
SWPMI single wire protocol master I/F |
IRTIM (Infrared interface) |
14-channel DMA controller |
True random number generator |
CRC calculation unit, 96-bit unique ID |
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocell™ |
Product Specifications |
---|
DS11585 Ultra-low-power Arm® Cortex®-M4 32-bit MCU+FPU, 100 DMIPS, up to 1 MB Flash, 320 KB SRAM, USB OTG FS, audio, external SMPS |
Reference Manuals |
---|
RM0351 STM32L47xxx, STM32L48xxx, STM32L49xxx and STM32L4Axxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0335 STM32L496xx/4A6xx device errata |
Device Option Lists |
---|
STM32L496 Option List |
STM32L496 SMPS Option List |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Magazine Articles |
---|
Design & Elektronik - August 2017 |
Design & Elektronik magazine - Benchmark ULPBench debunked |
MCU 32-Bit ARM Cortex-M4F RISC 1MB Flash 1.71V to 3.6V 169-Pin UFBGA Tray | Avnet America |
MCU, ARM CORTEX-M4, 80MHZ, UFBGA-169 | Farnell |
Stm32L |Stmicroelectronics STM32L496AGI6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32L496AGI6?
Additional datasheets, footprints and schematics for STM32L496AGI6 are listed on our Part Details page. You can also find images and similar parts to STM32L496AGI6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L496AGI6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L496AGI6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L496AGI6 fall under?
The STM32L496AGI6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4 Series > STM32L4x6.
Can I view similar or alternative parts?
You can view similar parts to STM32L496AGI6 when available in the STM32L4x6 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L496AGI6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L496AGI6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L496AGI6 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32L496AGI6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L496AGI6 often in real-time on the comparison pages.
What if I can't find stock of STM32L496AGI6?
You can fill out our help required form which you can use to request a quote for STM32L496AGI6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.