Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L476VG |
Kit Contents | Dev Board STM32L476VG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 80MHz CPU 24 Segment LCD On-board STLINK/V2-1 Mbed Enabled Batt/USB/Ext Power STM32Cube Support |
STM32L476G-Discovery Kit Dedicated to STM32L4 Series 32-Bit ARM Cortex-M4 MCU | Future Electronics |
Misc.32 Bits |Stmicroelectronics STM32L476G-DISCO | Newark Electronics |
STM32L4 Series Microcontroller Discovery Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a STM32L476G-DISCO?
Additional datasheets, footprints and schematics for STM32L476G-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32L476G-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L476G-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L476G-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L476G-DISCO fall under?
The STM32L476G-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L476G-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L476G-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L476G-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L476G-DISCO have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STM32L476G-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L476G-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32L476G-DISCO?
You can fill out our help required form which you can use to request a quote for STM32L476G-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.