Status: | Active |
---|---|
Series: | STM32L471RG |
RoHS: | Compliant |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.37
|
1,738
in stock
|
Buy Now | |
Future Electronics
from US$7.05
|
71,360
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
6,183
in stock
|
Buy Now | |
element14
from US$7.56
|
1,738
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
1,247
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
945
in stock
|
Buy Now | |
Avnet Silica
-
|
3,360
in stock
|
Buy Now |
Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range 300 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 30 nA Shutdown mode (5 wakeup pins) 120 nA Standby mode (5 wakeup pins) 420 nA Standby mode with RTC 1.1 µA Stop 2 mode, 1.4 µA with RTC 100 µA/MHz run mode Batch acquisition mode (BAM) 4 µs wakeup from Stop mode Brown out reset (BOR) Interconnect matrix |
1.71 V to 3.6 V power supply |
-40 °C to 85/105/125 °C temperature range |
300 nA in VBAT mode: supply for RTC and 32x32-bit backup registers |
30 nA Shutdown mode (5 wakeup pins) |
120 nA Standby mode (5 wakeup pins) |
420 nA Standby mode with RTC |
1.1 µA Stop 2 mode, 1.4 µA with RTC |
100 µA/MHz run mode |
Batch acquisition mode (BAM) |
4 µs wakeup from Stop mode |
Brown out reset (BOR) |
Interconnect matrix |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100DMIPS and DSP instructions |
Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz) |
1.25 DMIPS/MHz (Drystone 2.1) |
273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz) |
Energy benchmark 294 ULPMark™ CP score 106 ULPMark™ PP score |
294 ULPMark™ CP score |
106 ULPMark™ PP score |
Clock Sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) 3 PLLs for system clock, audio, ADC |
4 to 48 MHz crystal oscillator |
32 kHz crystal oscillator for RTC (LSE) |
Internal 16 MHz factory-trimmed RC (±1%) |
Internal low-power 32 kHz RC (±5%) |
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) |
3 PLLs for system clock, audio, ADC |
Up to 114 fast I/Os, most 5 V-tolerant, up to 14 I/Os with independent supply down to 1.08 V |
RTC with HW calendar, alarms and calibration |
Up to 24 capacitive sensing channels: support touchkey, linear and rotary touch sensors |
16x timers: 2x 16-bit advanced motor-control, 2x 32-bit and 5x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer |
Memories Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection Up to 128 KB of SRAM including 32 KB with hardware parity check External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories Quad SPI memory interface |
Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection |
Up to 128 KB of SRAM including 32 KB with hardware parity check |
External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories |
Quad SPI memory interface |
4x digital filters for sigma delta modulator |
Rich analog peripherals (independent supply) 3x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC output channels, low-power sample and hold 2x operational amplifiers with built-in PGA 2x ultra-low-power comparators |
3x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps |
2x 12-bit DAC output channels, low-power sample and hold |
2x operational amplifiers with built-in PGA |
2x ultra-low-power comparators |
19x communication interfaces 2x SAIs (serial audio interface) 3x I2C FM+(1 Mbit/s), SMBus/PMBus 5x USARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART (Stop 2 wake-up) 3x SPIs (and 1x Quad SPI) CAN (2.0B Active) and SDMMC interface SWPMI single wire protocol master I/F IRTIM (Infrared interface) |
2x SAIs (serial audio interface) |
3x I2C FM+(1 Mbit/s), SMBus/PMBus |
5x USARTs (ISO 7816, LIN, IrDA, modem) |
1x LPUART (Stop 2 wake-up) |
3x SPIs (and 1x Quad SPI) |
CAN (2.0B Active) and SDMMC interface |
SWPMI single wire protocol master I/F |
IRTIM (Infrared interface) |
14-channel DMA controller |
True random number generator |
CRC calculation unit, 96-bit unique ID |
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocell™ |
All packages are ECOPACK2® compliant |
Product Specifications |
---|
DS10741 Ultra-low-power Arm® Cortex®-M4 32-bit MCU+FPU, 100DMIPS, up to 1MB Flash, 128 KB SRAM, analog, audio |
Reference Manuals |
---|
RM0351 STM32L47xxx, STM32L48xxx, STM32L49xxx and STM32L4Axxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0303 STM32L471xx device errata |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Magazine Articles |
---|
Design & Elektronik - August 2017 |
Design & Elektronik magazine - Benchmark ULPBench debunked |
STM32L Series 1 MB Flash 128 kB RAM 80 MHz 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU 32-Bit STM32 ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 64-Pin LQFP | Avnet America |
MCU, ARM CORTEX-M4F, 80MHZ, LQFP-64 | element14 |
Mcu, Arm Cortex-M4F, 80Mhz, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32L471RGT6?
Additional datasheets, footprints and schematics for STM32L471RGT6 are listed on our Part Details page. You can also find images and similar parts to STM32L471RGT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L471RGT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L471RGT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L471RGT6 fall under?
The STM32L471RGT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4 Series > STM32L4x1.
Can I view similar or alternative parts?
You can view similar parts to STM32L471RGT6 when available in the STM32L4x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L471RGT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L471RGT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L471RGT6 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STM32L471RGT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L471RGT6 often in real-time on the comparison pages.
What if I can't find stock of STM32L471RGT6?
You can fill out our help required form which you can use to request a quote for STM32L471RGT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.