STM32L443RCY6TR STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, LCD, USB, AES-256, DFSDM

Status: Active
Series: STM32L443RC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32L443xx devices are the ultra-low-power microcontrollers based on the high-performance Arm ® Cortex ® -M4 32-bit RISC core operating at a frequency of up to 80 MHz. The Cortex-M4 core features a Floating point unit (FPU) single precision which supports all Arm ® single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security. The STM32L443xx devices embed high-speed memories (256 Kbyte of Flash memory, 64 Kbyte of SRAM), a Quad SPI flash memories interface (available on all packages) and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses and a 32-bit multi-AHB bus matrix. The STM32L443xx devices embed several protection mechanisms for embedded Flash memory and SRAM: readout protection, write protection, proprietary code readout protection and Firewall. The devices offer a fast 12-bit ADC (5 Msps), two comparators, one operational amplifier, two DAC channels, an internal voltage reference buffer, a low-power RTC, one general-purpose 32-bit timer, one 16-bit PWM timer dedicated to motor control, four general-purpose 16-bit timers, and two 16-bit low-power timers. In addition, up to 21 capacitive sensing channels are available. The devices also embed an integrated LCD driver 8x40 or 4x44, with internal step-up converter. They also feature standard and advanced communication interfaces.

Where to Buy

Prices starting from US$3.33

Distributor Stock
Logo for Farnell
Farnell
from US$3.33
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range 200 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 8 nA Shutdown mode (5 wakeup pins) 28 nA Standby mode (5 wakeup pins) 280 nA Standby mode with RTC 1.0 µA Stop 2 mode, 1.28 µA with RTC 84 µA/MHz run mode Batch acquisition mode (BAM) 4 µs wakeup from Stop mode Brown out reset (BOR) Interconnect matrix
1.71 V to 3.6 V power supply
-40 °C to 85/105/125 °C temperature range
200 nA in VBAT mode: supply for RTC and 32x32-bit backup registers
8 nA Shutdown mode (5 wakeup pins)
28 nA Standby mode (5 wakeup pins)
280 nA Standby mode with RTC
1.0 µA Stop 2 mode, 1.28 µA with RTC
84 µA/MHz run mode
Batch acquisition mode (BAM)
4 µs wakeup from Stop mode
Brown out reset (BOR)
Interconnect matrix
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100DMIPS and DSP instructions
Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
1.25 DMIPS/MHz (Drystone 2.1)
273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
Energy benchmark 347 ULPMarkâ„¢ CP score 121 ULPMarkâ„¢ PP score
347 ULPMarkâ„¢ CP score
121 ULPMarkâ„¢ PP score
Clock Sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) Internal 48 MHz with clock recovery 2 PLLs for system clock, USB, audio, ADC
4 to 48 MHz crystal oscillator
32 kHz crystal oscillator for RTC (LSE)
Internal 16 MHz factory-trimmed RC (±1%)
Internal low-power 32 kHz RC (±5%)
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy)
Internal 48 MHz with clock recovery
2 PLLs for system clock, USB, audio, ADC
Up to 83 fast I/Os, most 5 V-tolerant
RTC with HW calendar, alarms and calibration
LCD 8× 40 or 4× 44 with step-up converter
Up to 21 capacitive sensing channels: support touchkey, linear and rotary touch sensors
11x timers: 1x 16-bit advanced motor-control, 1x 32-bit and 2x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer
Memories 256 KB single bank Flash, proprietary code readout protection 64 KB of SRAM including 16 KB with hardware parity check Quad SPI memory interface
256 KB single bank Flash, proprietary code readout protection
64 KB of SRAM including 16 KB with hardware parity check
Quad SPI memory interface
Rich analog peripherals (independent supply) 1x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC output channels, low-power sample and hold 1x operational amplifier with built-in PGA 2x ultra-low-power comparators
1x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps
2x 12-bit DAC output channels, low-power sample and hold
1x operational amplifier with built-in PGA
2x ultra-low-power comparators
AES: 128/256-bit key encryption hardware accelerator
17x communication interfaces USB 2.0 full-speed crystal less solution with LPM and BCD 1x SAI (serial audio interface) 3x I2C FM+(1 Mbit/s), SMBus/PMBus 4x USARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART (Stop 2 wake-up) 3x SPIs (and 1x Quad SPI) CAN (2.0B Active) and SDMMC interface SWPMI single wire protocol master I/F IRTIM (Infrared interface)
USB 2.0 full-speed crystal less solution with LPM and BCD
1x SAI (serial audio interface)
3x I2C FM+(1 Mbit/s), SMBus/PMBus
4x USARTs (ISO 7816, LIN, IrDA, modem)
1x LPUART (Stop 2 wake-up)
3x SPIs (and 1x Quad SPI)
CAN (2.0B Active) and SDMMC interface
SWPMI single wire protocol master I/F
IRTIM (Infrared interface)
14-channel DMA controller
True random number generator
CRC calculation unit, 96-bit unique ID
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocellâ„¢
All packages are ECOPACK2® compliant

Alternative Descriptions

32-bit ultra-low-power 64 pin 256 KB of Flash | Avnet America
MCU, ARM CORTEX-M4, 80MHZ, WLCSP-64 | Farnell
Stm32L |Stmicroelectronics STM32L443RCY6TR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L443RCY6TR?

Additional datasheets, footprints and schematics for STM32L443RCY6TR are listed on our Part Details page. You can also find images and similar parts to STM32L443RCY6TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L443RCY6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L443RCY6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L443RCY6TR fall under?

The STM32L443RCY6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4 Series > STM32L4x3.

Can I view similar or alternative parts?

You can view similar parts to STM32L443RCY6TR when available in the STM32L4x3 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L443RCY6TR you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L443RCY6TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L443RCY6TR have stock available?

Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM32L443RCY6TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L443RCY6TR often in real-time on the comparison pages.

What if I can't find stock of STM32L443RCY6TR?

You can fill out our help required form which you can use to request a quote for STM32L443RCY6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay