Status: | Unknown |
---|---|
Series: | STM32 Family STM32L1 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM32 Family STM32L1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 32MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 51I/O's |
Embedded Interface Type | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32L1 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM32L |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator DMA LCD Driver RTC |
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-64 | Farnell |
MCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
MC 32bit 1,8V 256kB Flash 32MHz LQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STM32L162RCT6A?
Additional datasheets, footprints and schematics for STM32L162RCT6A are listed on our Part Details page. You can also find images and similar parts to STM32L162RCT6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L162RCT6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L162RCT6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L162RCT6A fall under?
The STM32L162RCT6A is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32L162RCT6A when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L162RCT6A you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L162RCT6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L162RCT6A have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Schukat Electronic and EBV Elektronik have stock available or on a lead time for STM32L162RCT6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L162RCT6A often in real-time on the comparison pages.
What if I can't find stock of STM32L162RCT6A?
You can fill out our help required form which you can use to request a quote for STM32L162RCT6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.