Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32L152VB |
Silicon Family Name | STM32L1xx |
For Use With | EvoPrimer Base |
Kit Contents | Target Board STM32L152VB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32L152VB MCU 128KB Flash |
TARGET BOARD, EVOPRIMER BASE | Farnell |
STM32 32-Bit Microcontroller Target Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32L15PRIM-D?
Additional datasheets, footprints and schematics for STM32L15PRIM-D are listed on our Part Details page. You can also find images and similar parts to STM32L15PRIM-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L15PRIM-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L15PRIM-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L15PRIM-D fall under?
The STM32L15PRIM-D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM32L15PRIM-D when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L15PRIM-D you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L15PRIM-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L15PRIM-D have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STM32L15PRIM-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L15PRIM-D often in real-time on the comparison pages.
What if I can't find stock of STM32L15PRIM-D?
You can fill out our help required form which you can use to request a quote for STM32L15PRIM-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.