Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32L152ZDT6 |
Kit Contents | Eval Board STM32L152ZDT6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32L152ZDT6 MCU Embedded ST-LINK/V2 tool |
32-Bit ARM Cortex-M3 Microcontroller Evaluation Board for STM32L1 Series | Future Electronics |
Evaluation Board For STM32L1 Series - With STM32L152ZD MCU | Avnet America |
Where can I find additional details, specifications and documents for a STM32L152D-EVAL?
Additional datasheets, footprints and schematics for STM32L152D-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32L152D-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L152D-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L152D-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L152D-EVAL fall under?
The STM32L152D-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L152D-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L152D-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L152D-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L152D-EVAL have stock available?
Authorised distributors including Future Electronics, Farnell and Avnet America have stock available or on a lead time for STM32L152D-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L152D-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32L152D-EVAL?
You can fill out our help required form which you can use to request a quote for STM32L152D-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.