Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32L152VB |
Kit Contents | Eval Board STM32L152VB Software Package |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32L152VB MCU Embedded J-LINK tool |
Evaluation Board, Arm | Newark Electronics |
EVALUATION BOARD, ARM | element14 |
Iar Starter Kit For Stm32L Energylite 32-Bit Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STM32L152-SK/IAR?
Additional datasheets, footprints and schematics for STM32L152-SK/IAR are listed on our Part Details page. You can also find images and similar parts to STM32L152-SK/IAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L152-SK/IAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L152-SK/IAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L152-SK/IAR fall under?
The STM32L152-SK/IAR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L152-SK/IAR when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L152-SK/IAR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L152-SK/IAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L152-SK/IAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32L152-SK/IAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L152-SK/IAR often in real-time on the comparison pages.
What if I can't find stock of STM32L152-SK/IAR?
You can fill out our help required form which you can use to request a quote for STM32L152-SK/IAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.