Status: | Active |
---|---|
Series: | STM32L151CC |
RoHS: | Compliant |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range 0.29µA Standby mode (3 wakeup pins) 1.15 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 8.6 µA Low-power run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time |
1.65 V to 3.6 V power supply |
-40 °C to 105 °C temperature range |
0.29µA Standby mode (3 wakeup pins) |
1.15 µA Standby mode + RTC |
0.44 µA Stop mode (16 wakeup lines) |
1.4 µA Stop mode + RTC |
8.6 µA Low-power run mode |
185 µA/MHz Run mode |
10 nA ultra-low I/O leakage |
8 µs wakeup time |
Core: ARM® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit |
From 32 kHz up to 32 MHz max |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memory protection unit |
Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High Speed Internal 16 MHz factory-trimmed RC (+/- 1%) Internal Low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz) |
1 to 24 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High Speed Internal 16 MHz factory-trimmed RC (+/- 1%) |
Internal Low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz) |
Pre-programmed bootloader USB and USART supported |
USB and USART supported |
Development support Serial wire debug supported JTAG and trace supported |
Serial wire debug supported |
JTAG and trace supported |
Up to 83 fast I/Os (70 I/Os 5V tolerant), all mappable on 16 external interrupt vectors |
Memories 256 Kbytes of Flash memory with ECC 32 Kbytes of RAM 8 Kbytes of true EEPROM with ECC 128-byte backup register |
256 Kbytes of Flash memory with ECC |
32 Kbytes of RAM |
8 Kbytes of true EEPROM with ECC |
128-byte backup register |
LCD Driver (except STM32L151xC devices) up to 8x40 segments, contrast adjustment, blinking mode, step-up converter |
Rich analog peripherals (down to 1.8 V) 2x operational amplifiers 12-bit ADC 1Msps up to 25 channels 12-bit DAC 2 channels with output buffers 2x ultra-low-power-comparators(window mode and wake up capability) |
2x operational amplifiers |
12-bit ADC 1Msps up to 25 channels |
12-bit DAC 2 channels with output buffers |
2x ultra-low-power-comparators(window mode and wake up capability) |
DMA controller 12x channels |
9x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USARTs Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) 2x I2Cs (SMBus/PMBus) |
1x USB 2.0 (internal 48 MHz PLL) |
3x USARTs |
Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) |
2x I2Cs (SMBus/PMBus) |
11x timers: 1x 32-bit, 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window) |
Up to 23 capacitive sensing channels |
CRC calculation unit, 96-bit unique ID |
Product Specifications |
---|
DS8890 Ultra-low-power 32-bit MCU ARM®-based Cortex®-M3, 256KB Flash, 32KB SRAM, 8KB EEPROM, LCD, USB, ADC, DAC |
Reference Manuals |
---|
RM0038 STM32L100xx, STM32L151xx, STM32L152xx and STM32L162xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES0241 STM32L15xxC and STM32L162xC device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
MCU, ARM CORTEX-M3, 32MHZ, LQFP-48 | element14 |
Mcu, Arm Cortex-M3, 32Mhz, Lqfp-48 | Newark Electronics |
MCU 32-Bit ARM Cortex-M3 RISC 256KB Flash 1.8V to 3.6V 48-Pin LQFP Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a STM32L151CCT7?
Additional datasheets, footprints and schematics for STM32L151CCT7 are listed on our Part Details page. You can also find images and similar parts to STM32L151CCT7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L151CCT7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L151CCT7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L151CCT7 fall under?
The STM32L151CCT7 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM32L151CCT7 when available in the STM32L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L151CCT7 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L151CCT7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L151CCT7 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STM32L151CCT7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L151CCT7 often in real-time on the comparison pages.
What if I can't find stock of STM32L151CCT7?
You can fill out our help required form which you can use to request a quote for STM32L151CCT7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.