Status: | Active |
---|---|
Series: | STM32L100RC |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.66
|
4,083
in stock
|
Buy Now | |
element14
from US$4.22
|
4,083
in stock
|
Buy Now | |
Farnell
from US$3.99
|
4,083
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
920
in stock
|
Buy Now | |
Future Electronics
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range 0.29 µA Standby mode (3 wakeup pins) 1.15 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 8.6 µA Low-power run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time |
1.65 V to 3.6 V power supply |
-40 °C to 105 °C temperature range |
0.29 µA Standby mode (3 wakeup pins) |
1.15 µA Standby mode + RTC |
0.44 µA Stop mode (16 wakeup lines) |
1.4 µA Stop mode + RTC |
8.6 µA Low-power run mode |
185 µA/MHz Run mode |
10 nA ultra-low I/O leakage |
8 µs wakeup time |
Core: ARM® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit |
From 32 kHz up to 32 MHz max |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memory protection unit |
Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High Speed Internal 16 MHz Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz) |
1 to 24 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High Speed Internal 16 MHz |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz |
PLL for CPU clock and USB (48 MHz) |
Pre-programmed bootloader USB and USART supported |
USB and USART supported |
Development support Serial wire debug supported JTAG supported |
Serial wire debug supported |
JTAG supported |
51 fast I/Os (42 I/Os 5V tolerant), all mappable on 16 external interrupt vectors |
Memories 256 Kbytes of Flash memory with ECC 16 Kbytes of RAM 4 Kbytes of true EEPROM with ECC 20-byte backup register |
256 Kbytes of Flash memory with ECC |
16 Kbytes of RAM |
4 Kbytes of true EEPROM with ECC |
20-byte backup register |
LCD Driver for up to 8x28 segments |
Analog peripherals 12-bit ADC 1Msps up to 20 channels 12-bit DACs 2 channels with output buffers 2x ultra-low-power-comparators(window mode and wakeup capability) |
12-bit ADC 1Msps up to 20 channels |
12-bit DACs 2 channels with output buffers |
2x ultra-low-power-comparators(window mode and wakeup capability) |
DMA controller 12x channels |
9x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USARTs Up to 8x SPIs (2x I2Ss, 3x 16 Mbits/s) 2xI2Cs (SMBus/PMBus) |
1x USB 2.0 (internal 48 MHz PLL) |
3x USARTs |
Up to 8x SPIs (2x I2Ss, 3x 16 Mbits/s) |
2xI2Cs (SMBus/PMBus) |
10x timers: 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window) |
CRC calculation unit |
Product Specifications |
---|
DS9821 Ultra-low-power 32b MCU ARM®-based Cortex®-M3, 256KB Flash, 16KB SRAM, 4KB EEPROM, LCD, USB, ADC, DAC, memory I/F |
Reference Manuals |
---|
RM0038 STM32L100xx, STM32L151xx, STM32L152xx and STM32L162xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES0578 STM32L100 Value Line device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Lqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-64 | element14 |
ULP 32-Bit MCU 256K Flash LCD USB LQFP64 | RS |
STM32L Series 256 KB Flash 16 KB RAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a STM32L100RCT6?
Additional datasheets, footprints and schematics for STM32L100RCT6 are listed on our Part Details page. You can also find images and similar parts to STM32L100RCT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L100RCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L100RCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L100RCT6 fall under?
The STM32L100RCT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L100 Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM32L100RCT6 when available in the STM32L100 Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L100RCT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L100RCT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L100RCT6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for STM32L100RCT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L100RCT6 often in real-time on the comparison pages.
What if I can't find stock of STM32L100RCT6?
You can fill out our help required form which you can use to request a quote for STM32L100RCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.