STM32L100R8T6A STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power 32-bit Value Line Arm Cortex-M3 MCU with 64 Kbytes of Flash memory, 32 MHz CPU, LCD, USB

Status: Active
Series: STM32L100R8-A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ultra-low-power STM32L100x6/8/B-A devices incorporate the connectivity power of the universal serial bus (USB) with the high-performance ARM ® Cortex ® -M3 32-bit RISC core operating at a frequency of 32 MHz (33.3 DMIPS), a memory protection unit (MPU), high-speed embedded memories (Flash memory up to 128 Kbytes and RAM up to 16 Kbytes) and an extensive range of enhanced I/Os and peripherals connected to two APB buses. All the devices offer a 12-bit ADC, 2 DACs and 2 ultra-low-power comparators, six general-purpose 16-bit timers and two basic timers, which can be used as time bases. Moreover, the STM32L100x6/8/B-A devices contain standard and advanced communication interfaces: up to two I 2 Cs and SPIs, three USARTs and a USB. They also include a real-time clock with sub-second counting and a set of backup registers that remain powered in Standby mode. Finally, the integrated LCD controller has a built-in LCD voltage generator that allows to drive up to 8 multiplexed LCDs with contrast independent of the supply voltage. The ultra-low-power STM32L100x6/8/B-A devices operate from a 1.8 to 3.6 V power supply. They are available in the -40 to +85 °C temperature range. A comprehensive set of power-saving modes allows the design of low-power applications.

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Farnell
Farnell
from US$4.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.68
1,280
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.93
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra-low-power platform 1.8 V to 3.6 V power supply -40°C to 85°C temperature range 0.28 µA Standby mode (2 wakeup pins) 1.11 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.38 µA Stop mode + RTC 10.9 µA Low-power Run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage < 8 µs wakeup time
1.8 V to 3.6 V power supply
-40°C to 85°C temperature range
0.28 µA Standby mode (2 wakeup pins)
1.11 µA Standby mode + RTC
0.44 µA Stop mode (16 wakeup lines)
1.38 µA Stop mode + RTC
10.9 µA Low-power Run mode
185 µA/MHz Run mode
10 nA ultra-low I/O leakage
< 8 µs wakeup time
Core: ARM® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit
From 32 kHz up to 32 MHz max
1.25 DMIPS/MHz (Dhrystone 2.1)
Memory protection unit
Reset and supply management Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD)
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds
Ultra-low-power POR/PDR
Programmable voltage detector (PVD)
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High Speed Internal 16 MHz Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz)
1 to 24 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
High Speed Internal 16 MHz
Internal low-power 37 kHz RC
Internal multispeed low-power 65 kHz to 4.2 MHz
PLL for CPU clock and USB (48 MHz)
Pre-programmed bootloader USART supported
USART supported
Development support Serial wire debug supported JTAG and trace supported
Serial wire debug supported
JTAG and trace supported
Up to 51 fast I/Os (42 I/Os 5V tolerant), all mappable on 16 external interrupt vectors
Memories Up to 128 Kbytes of Flash memory with ECC Up to 16 Kbytes of RAM Up to 2 Kbytes of true EEPROM with ECC 20-byte backup register
Up to 128 Kbytes of Flash memory with ECC
Up to 16 Kbytes of RAM
Up to 2 Kbytes of true EEPROM with ECC
20-byte backup register
LCD Driver for up to 8x28 segments Support contrast adjustment Support blinking mode Step-up converter on board
Support contrast adjustment
Support blinking mode
Step-up converter on board
Rich analog peripherals (down to 1.8 V) 12-bit ADC 1 Msps up to 24 channels 12-bit DAC 2 channels with output buffers 2x ultra-low-power comparators(window mode and wakeup capability)
12-bit ADC 1 Msps up to 24 channels
12-bit DAC 2 channels with output buffers
2x ultra-low-power comparators(window mode and wakeup capability)
DMA controller 7x channels
8x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USART (ISO 7816, IrDA) 2x SPI 16 Mbit/s 2x I2C (SMBus/PMBus)
1x USB 2.0 (internal 48 MHz PLL)
3x USART (ISO 7816, IrDA)
2x SPI 16 Mbit/s
2x I2C (SMBus/PMBus)
10x timers: 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window)
CRC calculation unit

Alternative Descriptions

STM32L Series 64 KB Flash 8 kB RAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics
MCU 32-Bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray | EBV Elektronik
MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-64 | Farnell
Stm32L |Stmicroelectronics STM32L100R8T6A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L100R8T6A?

Additional datasheets, footprints and schematics for STM32L100R8T6A are listed on our Part Details page. You can also find images and similar parts to STM32L100R8T6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L100R8T6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L100R8T6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L100R8T6A fall under?

The STM32L100R8T6A is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L100 Value Line.

Can I view similar or alternative parts?

You can view similar parts to STM32L100R8T6A when available in the STM32L100 Value Line range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L100R8T6A you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L100R8T6A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L100R8T6A have stock available?

Authorised distributors including Future Electronics, EBV Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STM32L100R8T6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L100R8T6A often in real-time on the comparison pages.

What if I can't find stock of STM32L100R8T6A?

You can fill out our help required form which you can use to request a quote for STM32L100R8T6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay