Status: | Active |
---|---|
Series: | STM32L071CB |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
12,341
in stock
|
Buy Now | |
element14
from US$3.04
|
12,341
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
544
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
500
in stock
|
Buy Now | |
Micros
from US$4.11
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
14,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 to 125 °C temperature range 0.29 µA Standby mode (3 wakeup pins) 0.43 µA Stop mode (16 wakeup lines) 0.86 µA Stop mode + RTC + 20-Kbyte RAM retention Down to 93 µA/MHz in Run mode 5 µs wakeup time (from Flash memory) 41 µA 12-bit ADC conversion at 10 ksps |
1.65 V to 3.6 V power supply |
-40 to 125 °C temperature range |
0.29 µA Standby mode (3 wakeup pins) |
0.43 µA Stop mode (16 wakeup lines) |
0.86 µA Stop mode + RTC + 20-Kbyte RAM retention |
Down to 93 µA/MHz in Run mode |
5 µs wakeup time (from Flash memory) |
41 µA 12-bit ADC conversion at 10 ksps |
Core: Arm® 32-bit Cortex®-M0+ with MPU From 32 kHz up to 32 MHz max. 0.95 DMIPS/MHz |
From 32 kHz up to 32 MHz max. |
0.95 DMIPS/MHz |
Memories Up to 192-Kbyte Flash memory with ECC(2 banks with read-while-write capability) 20 -Kbyte RAM 6 Kbytes of data EEPROM with ECC 20-byte backup register Sector protection against R/W operation |
Up to 192-Kbyte Flash memory with ECC(2 banks with read-while-write capability) |
20 -Kbyte RAM |
6 Kbytes of data EEPROM with ECC |
20-byte backup register |
Sector protection against R/W operation |
Up to 84 fast I/Os (78 I/Os 5V tolerant) |
Reset and supply management Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 25 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High speed internal 16 MHz factory-trimmed RC (+/- 1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz RC PLL for CPU clock |
1 to 25 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High speed internal 16 MHz factory-trimmed RC (+/- 1%) |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz RC |
PLL for CPU clock |
Pre-programmed bootloader USART, I2C, SPI supported |
USART, I2C, SPI supported |
Development support Serial wire debug supported |
Serial wire debug supported |
Rich Analog peripherals 12-bit ADC 1.14 Msps up to 16 channels (down to 1.65 V) 2x ultra-low-power comparators (window mode and wake up capability, down to 1.65 V) |
12-bit ADC 1.14 Msps up to 16 channels (down to 1.65 V) |
2x ultra-low-power comparators (window mode and wake up capability, down to 1.65 V) |
7-channel DMA controller, supporting ADC, SPI, I2C, USART, Timers |
Up to 10x peripheral communication interfaces 4x USART (2 with ISO 7816, IrDA), 1x UART (low power) Up to 6x SPI 16 Mbits/s 3x I2C (2 with SMBus/PMBus) |
4x USART (2 with ISO 7816, IrDA), 1x UART (low power) |
Up to 6x SPI 16 Mbits/s |
3x I2C (2 with SMBus/PMBus) |
11x timers: 2x 16-bit with up to 4 channels, 2x 16-bit with up to 2 channels, 1x 16-bit ultra-low-power timer, 1x SysTick, 1x RTC, 2x 16-bit basic, and 2x watchdogs (independent/window) |
CRC calculation unit, 96-bit unique ID |
All packages are ECOPACK2 |
Product Specifications |
---|
DS10690 Access line ultra-low-power 32-bit MCU Arm®-based Cortex®-M0+, up to 192KB Flash, 20KB SRAM, 6KB EEPROM, ADC |
Reference Manuals |
---|
RM0377 Ultra-low-power STM32L0x1 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0292 STM32L07xxx/L08xxx device errata |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
Brochures |
---|
STM32L series - Ultra-low-power 32-bit MCUs |
STM32L0 Series - Ultra-low-power MCUs - Tailored to your needs |
Magazine Articles |
---|
Design & Elektronik magazine - Benchmark ULPBench debunked |
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-48 | element14 |
Mcu, 32Bit, 32Mhz, Lqfp-48 | Newark Electronics |
STM32L Series 128 kB Flash 20 kB RAM 32 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics |
32-bit MCU | Micros |
MCU 32-Bit Ultra Low Power STM32L ARM Cortex M0+ RISC 128kB Flash 48-Pin LQFP Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a STM32L071CBT6?
Additional datasheets, footprints and schematics for STM32L071CBT6 are listed on our Part Details page. You can also find images and similar parts to STM32L071CBT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L071CBT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L071CBT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L071CBT6 fall under?
The STM32L071CBT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L0 Series > STM32L0x1.
Can I view similar or alternative parts?
You can view similar parts to STM32L071CBT6 when available in the STM32L0x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L071CBT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L071CBT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L071CBT6 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for STM32L071CBT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L071CBT6 often in real-time on the comparison pages.
What if I can't find stock of STM32L071CBT6?
You can fill out our help required form which you can use to request a quote for STM32L071CBT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.