Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F779NI |
Kit Contents | Eval Board STM32F779NI |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Features | 216MHz MCU ST-LINK/V2-1 Debugger/Programmer IEEE-802.3-2002 Enet Audio/Camera/LCD USB/Ext Pwr |
STM32F779I 32-Bit Microcontroller Evaluation Board | Avnet America |
EVALUATION BOARD, MCU | Farnell |
Where can I find additional details, specifications and documents for a STM32F779I-EVAL?
Additional datasheets, footprints and schematics for STM32F779I-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32F779I-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F779I-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F779I-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F779I-EVAL fall under?
The STM32F779I-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F779I-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F779I-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F779I-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F779I-EVAL have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STM32F779I-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F779I-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32F779I-EVAL?
You can fill out our help required form which you can use to request a quote for STM32F779I-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.