Status: | Active |
---|---|
Series: | STM32F722VE |
RoHS: | Compliant |
Prices starting from US$7.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.17
|
866
in stock
|
Buy Now | |
element14
from US$9.78
|
866
in stock
|
Buy Now | |
Farnell
from US$9.11
|
866
in stock
|
Buy Now | |
Avnet Silica
-
|
990
in stock
|
Buy Now | |
Future Electronics
from US$7.82
|
-
|
Buy Now | |
Avnet America
from US$7.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core: Arm® 32-bit Cortex®-M7 CPU with FPU, adaptive real-time accelerator (ART Accelerator) and L1-cache: 8 Kbytes of data cache and 8 Kbytes of instruction cache, allowing 0-wait state execution from embedded Flash memory and external memories, frequency up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1) and DSP instructions. |
Memories Up to 512 Kbytes of Flash memory with protection mechanisms (read and write protections, proprietary code readout protection (PCROP)) 528 bytes of OTP memory SRAM: 256 Kbytes (including 64 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM (available in the lowest power modes) Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Up to 512 Kbytes of Flash memory with protection mechanisms (read and write protections, proprietary code readout protection (PCROP)) |
528 bytes of OTP memory |
SRAM: 256 Kbytes (including 64 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM (available in the lowest power modes) |
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Dual mode Quad-SPI |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
Dedicated USB power |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power Sleep, Stop and Standby modes VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes of backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes of backup SRAM |
3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode |
2×12-bit D/A converters |
Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWMs or pulse counter and quadrature (incremental) encoder inputs. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Debug mode SWD and JTAG interfaces Cortex®-M7 Trace Macrocell™ |
SWD and JTAG interfaces |
Cortex®-M7 Trace Macrocell™ |
Up to 140 I/O ports with interrupt capability Up to 136 fast I/Os up to 108 MHz Up to 138 5 V-tolerant I/Os |
Up to 136 fast I/Os up to 108 MHz |
Up to 138 5 V-tolerant I/Os |
Up to 21 communication interfaces Up to 3× I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 5 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2Ss for audio class accuracy via internal audio PLL or external clock 2 x SAIs (serial audio interface) 1 x CAN (2.0B active) 2 x SDMMCs |
Up to 3× I2C interfaces (SMBus/PMBus) |
Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) |
Up to 5 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2Ss for audio class accuracy via internal audio PLL or external clock |
2 x SAIs (serial audio interface) |
1 x CAN (2.0B active) |
2 x SDMMCs |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and on-chip Hi-speed PHY or ULPI depending on the part number |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and on-chip Hi-speed PHY or ULPI depending on the part number |
True random number generator |
CRC calculation unit |
RTC: subsecond accuracy, hardware calendar |
96-bit unique ID |
Product Specifications |
---|
DS11853 Arm® Cortex®-M7 32b MCU+FPU, 462DMIPS, up to 512KB Flash 256+16+4KB RAM, USB OTG HS/FS, 18 TIMs, 3 ADCs, 21 com IF |
Reference Manuals |
---|
RM0431 STM32F72xxx and STM32F73xxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0253 STM32F7 Series and STM32H7 Series Cortex®-M7 processor programming manual |
Errata Sheets |
---|
ES0360 STM32F72xxx and STM32F73xxx device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Mcu, Arm Cortex-M7, 216Mhz, Lqfp-100 | Newark Electronics |
MCU, ARM CORTEX-M7, 216MHZ, LQFP-100 | element14 |
MCU 32-Bit STM32 ARM Cortex M7 RISC 512KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray | Avnet Silica |
MCU+FPU Cortex-M7 512K Flash LQFP100 | RS |
STM32F Series 512 KB Flash 256 KB 216 MHz SRAM 32-Bit Microcontroller - LQFP-100 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F722VET6?
Additional datasheets, footprints and schematics for STM32F722VET6 are listed on our Part Details page. You can also find images and similar parts to STM32F722VET6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F722VET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F722VET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F722VET6 fall under?
The STM32F722VET6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F7 Series > STM32F7x2.
Can I view similar or alternative parts?
You can view similar parts to STM32F722VET6 when available in the STM32F7x2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F722VET6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F722VET6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F722VET6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STM32F722VET6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F722VET6 often in real-time on the comparison pages.
What if I can't find stock of STM32F722VET6?
You can fill out our help required form which you can use to request a quote for STM32F722VET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.