Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F4xx |
For Use With | STM32F4-DISCOVERY Board |
Kit Contents | Daughter Board for LCD Module |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 3.5Inch Touch LCD Module SSD2119 Driver IC 320x240 Res 262K Colours PWM Control Backlight |
MODULE, 3.5INCH LCD, F4-DISCOVERY | element14 |
Module, 3.5Inch Lcd, Touch Screen, F4-Discovery | Newark Electronics |
STM32F4DISCOVERY Extension Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32F4DIS-LCD?
Additional datasheets, footprints and schematics for STM32F4DIS-LCD are listed on our Part Details page. You can also find images and similar parts to STM32F4DIS-LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F4DIS-LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F4DIS-LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F4DIS-LCD fall under?
The STM32F4DIS-LCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F4DIS-LCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F4DIS-LCD you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F4DIS-LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F4DIS-LCD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for STM32F4DIS-LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F4DIS-LCD often in real-time on the comparison pages.
What if I can't find stock of STM32F4DIS-LCD?
You can fill out our help required form which you can use to request a quote for STM32F4DIS-LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.