Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F4xx |
For Use With | STM32F4 Discovery |
Kit Contents | Expansion Board for STM32F4-DISCOVERY Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Supports for uC/OS-II_v2.86 OS UCGUI_v3.90a SPI I2C CAN Interface |
No. of Bits | 32bit |
EXPANSION, F4, CORTEX-M4, DISCOVERY | element14 |
STM32F4DISCOVERY Extension Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32F4DIS-BB?
Additional datasheets, footprints and schematics for STM32F4DIS-BB are listed on our Part Details page. You can also find images and similar parts to STM32F4DIS-BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F4DIS-BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F4DIS-BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F4DIS-BB fall under?
The STM32F4DIS-BB is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F4DIS-BB when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F4DIS-BB you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F4DIS-BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F4DIS-BB have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STM32F4DIS-BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F4DIS-BB often in real-time on the comparison pages.
What if I can't find stock of STM32F4DIS-BB?
You can fill out our help required form which you can use to request a quote for STM32F4DIS-BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.