Status: | Active |
---|---|
Series: | STM32F469AG |
RoHS: | Compliant |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 180 MHz, MPU, 225 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 2 MB of Flash memory organized into two banks allowing read-while-write Up to 384+4 KB of SRAM including 64 KB of CCM (core coupled memory) data RAM Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR, SDRAM, Flash NOR/NAND memories Dual-flash mode Quad-SPI interface |
Up to 2 MB of Flash memory organized into two banks allowing read-while-write |
Up to 384+4 KB of SRAM including 64 KB of CCM (core coupled memory) data RAM |
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR, SDRAM, Flash NOR/NAND memories |
Dual-flash mode Quad-SPI interface |
Graphics Chrom-ART Accelerator™ (DMA2D), graphical hardware accelerator enabling enhanced graphical user interface with minimum CPU load LCD parallel interface, 8080/6800 modes LCD TFT controller supporting up to XGA resolution MIPI® DSI host controller supporting up to 720p 30 Hz resolution |
Chrom-ART Accelerator™ (DMA2D), graphical hardware accelerator enabling enhanced graphical user interface with minimum CPU load |
LCD parallel interface, 8080/6800 modes |
LCD TFT controller supporting up to XGA resolution |
MIPI® DSI host controller supporting up to 720p 30 Hz resolution |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low power Sleep, Stop and Standby modes VBAT supply for RTC, 20Ă—32 bit backup registers + optional 4 KB backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20Ă—32 bit backup registers + optional 4 KB backup SRAM |
3Ă— 12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode |
2Ă— 12-bit D/A converters |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Up to 17 timers: up to twelve 16-bit and two 32-bit timers up to 180 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input. 2x watchdogs and SysTick timer |
Debug mode SWD and JTAG interfaces Cortex®-M4 Trace Macrocell™ |
SWD and JTAG interfaces |
Cortex®-M4 Trace Macrocell™ |
Up to 161 I/O ports with interrupt capability Up to 157 fast I/Os up to 90 MHz Up to 159 5 V-tolerant I/Os |
Up to 157 fast I/Os up to 90 MHz |
Up to 159 5 V-tolerant I/Os |
Up to 21 communication interfaces Up to three I2C interfaces (SMBus/PMBus) Up to four USARTs and four UARTs (11.25 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to six SPIs (45 Mbits/s), two with muxed full-duplex I2S for audio class accuracy via internal audio PLL or external clock 1x SAI (serial audio interface) 2Ă— CAN (2.0B Active) SDIO interface |
Up to three I2C interfaces (SMBus/PMBus) |
Up to four USARTs and four UARTs (11.25 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) |
Up to six SPIs (45 Mbits/s), two with muxed full-duplex I2S for audio class accuracy via internal audio PLL or external clock |
1x SAI (serial audio interface) |
2Ă— CAN (2.0B Active) |
SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI Dedicated USB power rail enabling on-chip PHYs operation throughout the entire MCU power supply range 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
Dedicated USB power rail enabling on-chip PHYs operation throughout the entire MCU power supply range |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface up to 54 Mbytes/s |
True random number generator |
CRC calculation unit |
RTC: subsecond accuracy, hardware calendar |
96-bit unique ID |
Product Specifications |
---|
DS11189 Arm®Cortex®-M4 32b MCU+FPU, 225DMIPS, up to 2MB Flash/384+4KB RAM, USB OTG HS/FS, Ethernet, FMC, dual Quad-SPI, Graphical accelerator, Camera IF, LCD-TFT & MIPI DSI |
Reference Manuals |
---|
RM0386 STM32F469xx and STM32F479xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0321 STM32F469xx and STM32F479xx device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
Stm32F |Stmicroelectronics STM32F469AGH6 | Newark Electronics |
MCU STM32F ARM-Based 32-Bit Cortex-M4 RISC 1MB Flash 169-Pin UFBGA Tray | Avnet America |
MCU, 32BIT, CORTEX-M4, 180MHZ, BGA-169 | element14 |
Where can I find additional details, specifications and documents for a STM32F469AGH6?
Additional datasheets, footprints and schematics for STM32F469AGH6 are listed on our Part Details page. You can also find images and similar parts to STM32F469AGH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F469AGH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F469AGH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F469AGH6 fall under?
The STM32F469AGH6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F469/479.
Can I view similar or alternative parts?
You can view similar parts to STM32F469AGH6 when available in the STM32F469/479 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F469AGH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F469AGH6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F469AGH6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32F469AGH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F469AGH6 often in real-time on the comparison pages.
What if I can't find stock of STM32F469AGH6?
You can fill out our help required form which you can use to request a quote for STM32F469AGH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.