Status: | Active |
---|---|
Series: | STM32F411RE |
RoHS: | Compliant |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.16
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
2,777
in stock
|
Buy Now | |
Farnell
from US$4.86
|
1,929
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
935
in stock
|
Buy Now | |
Distrelec
from US$12.57
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.28
|
61
in stock
|
Buy Now | |
Micros
from US$7.18
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
640
in stock
|
Buy Now | |
Future Electronics
from US$4.56
|
-
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
Schukat Electronic
from US$4.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dynamic Efficiency Line with BAM (Batch Acquisition Mode) 1.7 V to 3.6 V power supply - 40°C to 85/105/125 °C temperature range |
1.7 V to 3.6 V power supply |
- 40°C to 85/105/125 °C temperature range |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 100 MHz, memory protection unit, 125 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 512 Kbytes of Flash memory 128 Kbytes of SRAM |
Up to 512 Kbytes of Flash memory |
128 Kbytes of SRAM |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Power consumption Run: 100 μA/MHz (peripheral off) Stop (Flash in Stop mode, fast wakeup time): 42 μA Typ @ 25C; 65 μA max @25 °C Stop (Flash in Deep power down mode, slow wakeup time): down to 9 μA @ 25 °C; 28 μA max @25 °C Standby: 1.8 μA @25 °C / 1.7 V without RTC; 11 μA @85 °C @1.7 V VBAT supply for RTC: 1 μA @25 °C |
Run: 100 μA/MHz (peripheral off) |
Stop (Flash in Stop mode, fast wakeup time): 42 μA Typ @ 25C; 65 μA max @25 °C |
Stop (Flash in Deep power down mode, slow wakeup time): down to 9 μA @ 25 °C; 28 μA max @25 °C |
Standby: 1.8 μA @25 °C / 1.7 V without RTC; 11 μA @85 °C @1.7 V |
VBAT supply for RTC: 1 μA @25 °C |
1×12-bit, 2.4 MSPS A/D converter: up to 16 channels |
General-purpose DMA: 16-stream DMA controllers with FIFOs and burst support |
Up to 11 timers: up to six 16-bit, two 32-bit timers up to 100 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input, two watchdog timers (independent and window) and a SysTick timer |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex®-M4 Embedded Trace Macrocell™ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex®-M4 Embedded Trace Macrocell™ |
Up to 81 I/O ports with interrupt capability Up to 78 fast I/Os up to 100 MHz Up to 77 5 V-tolerant I/Os |
Up to 78 fast I/Os up to 100 MHz |
Up to 77 5 V-tolerant I/Os |
Up to 13 communication interfaces Up to 3 x I2C interfaces (SMBus/PMBus) Up to 3 USARTs (2 x 12.5 Mbit/s, 1 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) Up to 5 SPI/I2Ss (up to 50 Mbit/s, SPI or I2S audio protocol), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock SDIO interface (SD/MMC/eMMC) Advanced connectivity: USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
Up to 3 x I2C interfaces (SMBus/PMBus) |
Up to 3 USARTs (2 x 12.5 Mbit/s, 1 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) |
Up to 5 SPI/I2Ss (up to 50 Mbit/s, SPI or I2S audio protocol), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock |
SDIO interface (SD/MMC/eMMC) |
Advanced connectivity: USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
CRC calculation unit |
96-bit unique ID |
RTC: subsecond accuracy, hardware calendar |
All packages (WLCSP49, LQFP64/100, UFQFPN48, UFBGA100) are ECOPACK®2 |
Product Specifications |
---|
DS10314 Arm® Cortex®-M4 32b MCU+FPU, 125 DMIPS, 512KB Flash, 128KB RAM, USB OTG FS, 11 TIMs, 1 ADC, 13 comm. interfaces |
Reference Manuals |
---|
RM0383 STM32F411xC/E advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0287 STM32F411xC and STM32F411xE device limitations |
Device Option Lists |
---|
STM32F411 Option List (256- to 512-Kbytes) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
Mcu, 32Bit, Cortex-M4, 100Mhz, Lqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-64 | Farnell |
32-Bit MCU+DSP 512K Flash 100MHz LQFP64 | RS |
ST Microcontroller 32bit 512KB LQFP | Distrelec |
IC: ARM microcontroller | Transfer Multisort Elektronik |
32-bit MCU | Micros |
MCU 32-Bit STM32F ARM Cortex M4 RISC 512KB Flash LQFP Tray | Avnet Silica |
STM32F Series 512 kB Flash 128 kB SRAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MC 32bit 1,7V 512kB Flash 100MHz LQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STM32F411RET6?
Additional datasheets, footprints and schematics for STM32F411RET6 are listed on our Part Details page. You can also find images and similar parts to STM32F411RET6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F411RET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F411RET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F411RET6 fall under?
The STM32F411RET6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F411.
Can I view similar or alternative parts?
You can view similar parts to STM32F411RET6 when available in the STM32F411 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F411RET6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F411RET6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F411RET6 have stock available?
Authorised distributors including Newark Electronics, Farnell, Chip One Stop, RS and Distrelec have stock available or on a lead time for STM32F411RET6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F411RET6 often in real-time on the comparison pages.
What if I can't find stock of STM32F411RET6?
You can fill out our help required form which you can use to request a quote for STM32F411RET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.