Status: | Active |
---|---|
Series: | STM32F410TB |
RoHS: | Compliant |
Dynamic Efficiency Line with BAM (Batch Acquisition Mode) |
Core: ARM®32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 100 MHz, memory protection unit, 125 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 128 Kbytes of Flash memory 512 bytes of OTP memory 32 Kbytes of SRAM |
Up to 128 Kbytes of Flash memory |
512 bytes of OTP memory |
32 Kbytes of SRAM |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Power consumption Run: 89 μA/MHz (peripheral off) Stop (Flash in Stop mode, fast wakeup time): 40 μA Typ @ 25 °C; 49 μA max @25 °C Stop (Flash in Deep power down mode, fast wakeup time): down to 6 μA @ 25 °C; 14 μA max @25 °C Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V VBATsupply for RTC: 1 μA @25 °C |
Run: 89 μA/MHz (peripheral off) |
Stop (Flash in Stop mode, fast wakeup time): 40 μA Typ @ 25 °C; 49 μA max @25 °C |
Stop (Flash in Deep power down mode, fast wakeup time): down to 6 μA @ 25 °C; 14 μA max @25 °C |
Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V |
VBATsupply for RTC: 1 μA @25 °C |
1×12-bit, 2.4 MSPS ADC: up to 16 channels |
1×12-bit D/A converter |
General-purpose DMA: 16-stream DMA controllers with FIFOs and burst support |
Up to 9 timers One 16-bit advanced motor-control timer One low-power timer (available in Stop mode) Three 16-bit general purpose timers One 32-bit timer up to 100 MHz with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input Two watchdog timers (independent window) SysTick timer. |
One 16-bit advanced motor-control timer |
One low-power timer (available in Stop mode) |
Three 16-bit general purpose timers |
One 32-bit timer up to 100 MHz with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Two watchdog timers (independent window) |
SysTick timer. |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex®-M4 Embedded Trace Macrocell™ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex®-M4 Embedded Trace Macrocell™ |
Up to 50 I/O ports with interrupt capability Up to 45 fast I/Os up to 100 MHz Up to 49 5 V-tolerant I/Os |
Up to 45 fast I/Os up to 100 MHz |
Up to 49 5 V-tolerant I/Os |
Up to 9 communication interfaces Up to 3x I2C interfaces (SMBus/PMBus) including 1x I2C Fast-mode at 1 MHz Up to 3 USARTs (2 x 12.5 Mbit/s, 1 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) Up to 3 SPI/I2Ss (up to 50 Mbit/s SPI or I2S audio protocol) |
Up to 3x I2C interfaces (SMBus/PMBus) including 1x I2C Fast-mode at 1 MHz |
Up to 3 USARTs (2 x 12.5 Mbit/s, 1 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) |
Up to 3 SPI/I2Ss (up to 50 Mbit/s SPI or I2S audio protocol) |
True random number generator |
CRC calculation unit |
96-bit unique ID |
RTC: subsecond accuracy, hardware calendar |
All packages are ECOPACK®2 |
Product Specifications |
---|
DS11144 Arm®-Cortex®-M4 32b MCU+FPU, 125 DMIPS, 128KB Flash, 32KB RAM, 9 TIMs, 1 ADC, 1 DAC, 1 LPTIM, 9 comm. interfaces |
Reference Manuals |
---|
RM0401 STM32F410 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0325 STM32F410x8 and STM32F410xB device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
ARM-Based 32-Bit MCU+FPU, 125 DMIPS, 128kB Flash, 32kB RAM, 36-pin WLCSP, T/R | Avnet America |
Stm32F |Stmicroelectronics STM32F410TBY6TR | Newark Electronics |
MCU, 32BIT, CORTEX-M4, 100MHZ, WLCSP-36 | element14 |
Where can I find additional details, specifications and documents for a STM32F410TBY6TR?
Additional datasheets, footprints and schematics for STM32F410TBY6TR are listed on our Part Details page. You can also find images and similar parts to STM32F410TBY6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F410TBY6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F410TBY6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F410TBY6TR fall under?
The STM32F410TBY6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F410.
Can I view similar or alternative parts?
You can view similar parts to STM32F410TBY6TR when available in the STM32F410 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F410TBY6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F410TBY6TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F410TBY6TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM32F410TBY6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F410TBY6TR often in real-time on the comparison pages.
What if I can't find stock of STM32F410TBY6TR?
You can fill out our help required form which you can use to request a quote for STM32F410TBY6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.