Status: | Unknown |
---|---|
Series: | STM32 Family STM32F4 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM32 Family STM32F4 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 100MHz |
Program Memory Size | 128KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 50I/O's |
Embedded Interface Type | I2C I2S SPI USART |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F4 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-64 | Farnell |
ARM-Based 32-Bit MCU+FPU, 125 DMIPS, 128kB Flash, 32kB RAM, 64-pin LQFP | Avnet Silica |
Where can I find additional details, specifications and documents for a STM32F410RBT6U?
Additional datasheets, footprints and schematics for STM32F410RBT6U are listed on our Part Details page. You can also find images and similar parts to STM32F410RBT6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F410RBT6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F410RBT6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F410RBT6U fall under?
The STM32F410RBT6U is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F410RBT6U when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F410RBT6U you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F410RBT6U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F410RBT6U have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for STM32F410RBT6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F410RBT6U often in real-time on the comparison pages.
What if I can't find stock of STM32F410RBT6U?
You can fill out our help required form which you can use to request a quote for STM32F410RBT6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.