Status: | NRND |
---|---|
Series: | STM32F405RG |
RoHS: | Compliant |
Prices starting from US$8.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.18
|
3,225
in stock
|
Buy Now | |
element14
from US$11.15
|
3,225
in stock
|
Buy Now | |
Farnell
from US$11.12
|
3,225
in stock
|
Buy Now | |
Avnet Silica
-
|
640
in stock
|
Buy Now | |
Future Electronics
from US$9.38
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator) allowing 0-wait state execution from Flash memory, frequency up to 168 MHz, memory protection unit, 210 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 1 Mbyte of Flash memory Up to 192+4 Kbytes of SRAM including 64-Kbyte of CCM (core coupled memory) data RAM 512 bytes of OTP memory Flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR and NAND memories |
Up to 1 Mbyte of Flash memory |
Up to 192+4 Kbytes of SRAM including 64-Kbyte of CCM (core coupled memory) data RAM |
512 bytes of OTP memory |
Flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR and NAND memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management 1.8 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.8 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power operation Sleep, Stop and Standby modes VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
3×12-bit, 2.4 MSPS A/D converters: up to 24 channels and 7.2 MSPS in triple interleaved mode |
2×12-bit D/A converters |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Up to 17 timers: up to twelve 16-bit and two 32-bit timers up to 168 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex-M4 Embedded Trace Macrocellâ„¢ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex-M4 Embedded Trace Macrocellâ„¢ |
Up to 140 I/O ports with interrupt capability Up to 136 fast I/Os up to 84 MHz Up to 138 5 V-tolerant I/Os |
Up to 136 fast I/Os up to 84 MHz |
Up to 138 5 V-tolerant I/Os |
Up to 15 communication interfaces Up to 3 × I2C interfaces (SMBus/PMBus) Up to 4 USARTs/2 UARTs (10.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) Up to 3 SPIs (42 Mbits/s), 2 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock 2 × CAN interfaces (2.0B Active) SDIO interface |
Up to 3 × I2C interfaces (SMBus/PMBus) |
Up to 4 USARTs/2 UARTs (10.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) |
Up to 3 SPIs (42 Mbits/s), 2 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock |
2 × CAN interfaces (2.0B Active) |
SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface up to 54 Mbytes/s |
True random number generator |
CRC calculation unit |
96-bit unique ID |
RTC: subsecond accuracy, hardware calendar |
Product Specifications |
---|
DS8626 Arm® Cortex®-M4 32b MCU+FPU, 210DMIPS, up to 1MB Flash/192+4KB RAM, USB OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 15 comm. interfaces & camera |
Reference Manuals |
---|
RM0090 STM32F405/415, STM32F407/417, STM32F427/437 and STM32F429/439 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
Mcu, Arm Cortex-M4, 168Mhz, Lqfp-64 | Newark Electronics |
MCU, ARM CORTEX-M4, 168MHZ, LQFP-64 | element14 |
MCU 32-Bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet Silica |
STMicroelectronics, STM32F405RGT6V | RS |
IC MCU 32BIT 1MB FLASH 64LQFP | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F405RGT6V?
Additional datasheets, footprints and schematics for STM32F405RGT6V are listed on our Part Details page. You can also find images and similar parts to STM32F405RGT6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F405RGT6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F405RGT6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F405RGT6V fall under?
The STM32F405RGT6V is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F405/415.
Can I view similar or alternative parts?
You can view similar parts to STM32F405RGT6V when available in the STM32F405/415 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F405RGT6V you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F405RGT6V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F405RGT6V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STM32F405RGT6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F405RGT6V often in real-time on the comparison pages.
What if I can't find stock of STM32F405RGT6V?
You can fill out our help required form which you can use to request a quote for STM32F405RGT6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.