Status: | Active |
---|---|
Series: | STM32F401CC |
RoHS: | Compliant |
Dynamic efficiency line with BAM (batch acquisition mode) 1.7 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range |
1.7 V to 3.6 V power supply |
-40 °C to 85/105/125 °C temperature range |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 84 MHz, memory protection unit, 105 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 256 Kbytes of Flash memory 512 bytes of OTP memory Up to 64 Kbytes of SRAM |
Up to 256 Kbytes of Flash memory |
512 bytes of OTP memory |
Up to 64 Kbytes of SRAM |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Power consumption Run: 128 μA/MHz (peripheral off) Stop (Flash in Stop mode, fast wakeup time): 42 μA typ @ 25 °C;65 μA max @25 °C Stop (Flash in Deep power down mode, slow wakeup time): down to 10 μA typ@ 25 °C; 28 μA max @25 °C Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V VBAT supply for RTC: 1 μA @25 °C |
Run: 128 μA/MHz (peripheral off) |
Stop (Flash in Stop mode, fast wakeup time): 42 μA typ @ 25 °C;65 μA max @25 °C |
Stop (Flash in Deep power down mode, slow wakeup time): down to 10 μA typ@ 25 °C; 28 μA max @25 °C |
Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V |
VBAT supply for RTC: 1 μA @25 °C |
1×12-bit, 2.4 MSPS A/D converter: up to 16 channels |
General-purpose DMA: 16-stream DMA controllers with FIFOs and burst support |
Up to 11 timers: up to six 16-bit, two 32-bit timers up to 84 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input, two watchdog timers (independent and window) and a SysTick timer |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex®-M4 Embedded Trace Macrocell™ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex®-M4 Embedded Trace Macrocell™ |
Up to 81 I/O ports with interrupt capability All IO ports 5 V tolerant Up to 78 fast I/Os up to 42 MHz |
All IO ports 5 V tolerant |
Up to 78 fast I/Os up to 42 MHz |
Up to 11 communication interfaces Up to 3 × I2C interfaces (1Mbit/s, SMBus/PMBus) Up to 3 USARTs (2 x 10.5 Mbit/s, 1 x 5.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) Up to 4 SPIs (up to 42 Mbits/s at fCPU= 84 MHz), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock SDIO interface |
Up to 3 × I2C interfaces (1Mbit/s, SMBus/PMBus) |
Up to 3 USARTs (2 x 10.5 Mbit/s, 1 x 5.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) |
Up to 4 SPIs (up to 42 Mbits/s at fCPU= 84 MHz), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock |
SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
CRC calculation unit |
96-bit unique ID |
RTC: subsecond accuracy, hardware calendar |
All packages are ECOPACK2 |
Product Specifications |
---|
DS9716 Arm® Cortex®-M4 32-bit MCU+FPU, 105 DMIPS, 256KB Flash / 64KB RAM, 11 TIMs, 1 ADC, 11 comm. interfaces |
Reference Manuals |
---|
RM0368 STM32F401xB/C and STM32F401xD/E advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0222 STM32F401xB and STM32F401xC device limitations |
Device Option Lists |
---|
STM32F401 Option List (128- to 256-Kbytes) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 48, Ufqfn Rohs Compliant: Yes |Stmicroelectronics STM32F401CCU7 | Newark Electronics |
MCU, 32BIT, CORTEX-M4, 84MHZ, UFQFN-48 | element14 |
MCU 32-Bit STM32F ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN Tray | Avnet America |
Where can I find additional details, specifications and documents for a STM32F401CCU7?
Additional datasheets, footprints and schematics for STM32F401CCU7 are listed on our Part Details page. You can also find images and similar parts to STM32F401CCU7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F401CCU7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F401CCU7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F401CCU7 fall under?
The STM32F401CCU7 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F401.
Can I view similar or alternative parts?
You can view similar parts to STM32F401CCU7 when available in the STM32F401 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F401CCU7 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F401CCU7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F401CCU7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32F401CCU7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F401CCU7 often in real-time on the comparison pages.
What if I can't find stock of STM32F401CCU7?
You can fill out our help required form which you can use to request a quote for STM32F401CCU7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.