Status: | Active |
---|---|
Series: | STM32F373V8 |
RoHS: | Compliant |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
507
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
154
in stock
|
Buy Now | |
element14
from US$5.13
|
154
in stock
|
Buy Now | |
Farnell
from US$5.11
|
154
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Future Electronics
from US$4.93
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now |
Core: ARM®32-bit Cortex®-M4 CPU (72 MHz max), single-cycle multiplication and HW division, DSP instruction with FPU (floating-point unit) and MPU (memory protection unit) |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memories 64 to 256 Kbytes of Flash memory 32 Kbytes of SRAM with HW parity check |
64 to 256 Kbytes of Flash memory |
32 Kbytes of SRAM with HW parity check |
CRC calculation unit |
Reset and power management Voltage range: 2.0 to 3.6 V Power-on/Power down reset (POR/PDR) Programmable voltage detector (PVD) Low power modes: Sleep, Stop, Standby VBATsupply for RTC and backup registers |
Voltage range: 2.0 to 3.6 V |
Power-on/Power down reset (POR/PDR) |
Programmable voltage detector (PVD) |
Low power modes: Sleep, Stop, Standby |
VBATsupply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x16 PLL option Internal 40 kHz oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC with x16 PLL option |
Internal 40 kHz oscillator |
Up to 84 fast I/Os All mappable on external interrupt vectors Up to 45 I/Os with 5 V tolerant capability |
All mappable on external interrupt vectors |
Up to 45 I/Os with 5 V tolerant capability |
12-channel DMA controller |
One 12-bit, 1.0 μs ADC (up to 16 channels) Conversion range: 0 to 3.6 V Separate analog supply from 2.4 up to 3.6 |
Conversion range: 0 to 3.6 V |
Separate analog supply from 2.4 up to 3.6 |
Three 16-bit Sigma Delta ADC Separate analog supply from 2.2 to 3.6 V, up to 21 single/ 11 diff channels |
Separate analog supply from 2.2 to 3.6 V, up to 21 single/ 11 diff channels |
Three 12-bit DAC channels |
Two fast rail-to-rail analog comparators with programmable input and output |
Up to 24 capacitive sensing channels |
17 timers Two 32-bit timers and three 16-bit timers with up to 4 IC/OC/PWM or pulse counters Two 16-bit timers with up to 2 IC/OC/PWM or pulse counters Four 16-bit timers with up to 1 IC/OC/PWM or pulse counter Independent and system watchdog timers SysTick timer: 24-bit down counter Three 16-bit basic timers to drive the DAC |
Two 32-bit timers and three 16-bit timers with up to 4 IC/OC/PWM or pulse counters |
Two 16-bit timers with up to 2 IC/OC/PWM or pulse counters |
Four 16-bit timers with up to 1 IC/OC/PWM or pulse counter |
Independent and system watchdog timers |
SysTick timer: 24-bit down counter |
Three 16-bit basic timers to drive the DAC |
Calendar RTC with Alarm and periodic wakeup from Stop/Standby |
Communication interfaces CAN interface (2.0B Active) Two I2Cs supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP Three USARTs supporting synchronous mode, modem control, ISO/IEC 7816, LIN, IrDA, auto baud rate, wakeup feature Three SPIs (18 Mbit/s) with 4 to 16 programmable bit frames, muxed I2S HDMI-CEC bus interface USB 2.0 full speed interface |
CAN interface (2.0B Active) |
Two I2Cs supporting Fast Mode Plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP |
Three USARTs supporting synchronous mode, modem control, ISO/IEC 7816, LIN, IrDA, auto baud rate, wakeup feature |
Three SPIs (18 Mbit/s) with 4 to 16 programmable bit frames, muxed I2S |
HDMI-CEC bus interface |
USB 2.0 full speed interface |
Serial wire devices, JTAG, Cortex®-M4 ETM |
96-bit unique ID |
Product Specifications |
---|
DS8845 ARM®Cortex®-M4 32b MCU+FPU, up to 256KB Flash+32KB SRAM, timers, 4 ADCs (16-bit Sig. Delta / 12bit SAR), 3 DACs, 2 comp., 2.0-3.6 V |
Reference Manuals |
---|
RM0313 STM32F37xxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0189 STM32F373xx device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM32F3 series - Mainstream 32-bit MCUs |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
STMicroelectronics, STM32F373V8T6 | RS |
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-100 | Newark Electronics |
MCU, 32BIT, CORTEX-M4F, 72MHZ, LQFP-100 | element14 |
MCU 32-bit STM32F ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 100-Pin LQFP Tray | Avnet Silica |
STM32F Series 64 kB Flash 16 kB RAM ARM Based 32-Bit Microcontroller - LQFP-100 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F373V8T6?
Additional datasheets, footprints and schematics for STM32F373V8T6 are listed on our Part Details page. You can also find images and similar parts to STM32F373V8T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F373V8T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F373V8T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F373V8T6 fall under?
The STM32F373V8T6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F373.
Can I view similar or alternative parts?
You can view similar parts to STM32F373V8T6 when available in the STM32F373 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F373V8T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F373V8T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F373V8T6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STM32F373V8T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F373V8T6 often in real-time on the comparison pages.
What if I can't find stock of STM32F373V8T6?
You can fill out our help required form which you can use to request a quote for STM32F373V8T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.